Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 60V
Current - Average Rectified (Io) 3A
Voltage - Forward (Vf) (Max) @ If 700mV @ 3A
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 55μA @ 60V
Mounting SMD (SMT)
Case / Package SMC
Operating Temperature - Junction 150°C (Max)
Win Source Part Number 094507-STPS3L60S
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STPS3L60S CAD Model

Description

The STPS3L60S is a high-efficiency power Schottky rectifier designed by STMicroelectronics, a leader in semiconductor solutions. This rectifier is particularly suited for use in switching power supplies, converters, freewheeling diodes, and reverse battery protection applications. Its low forward voltage drop and high current capability ensure enhanced system efficiency and minimal power loss during operation.

Key Features

  • High Junction Temperature: Capable of operating at high temperatures, the STPS3L60S has a maximum junction temperature of 150°C, making it suitable for strenuous conditions.
  • Low Forward Voltage Drop: The device provides a very low forward voltage drop (Vf) which significantly reduces power dissipation and improves efficiency.
  • Average Forward Current: Offers a high average forward current of 3 A, allowing it to handle significant power levels in compact form factors.
  • High Surge Capability: Designed with a high surge current capability, this rectifier is able to withstand high surge currents without damage, enhancing its reliability and robustness.
  • Power Pack: The STPS3L60S comes in a slim package, making it ideal for space-constrained applications.

Applications

The STPS3L60S is versatile and can be used in a wide range of applications. Its main uses include:

  • Switching power supplies
  • DC/DC converters
  • Free-wheeling diodes in converters and motor control circuits
  • Reverse battery protection

Environmental and Safety Compliance

STMicroelectronics is committed to environmental stewardship and ensuring that its products meet the latest environmental standards. The STPS3L60S complies with RoHS (Restriction of Hazardous Substances) and is designed to be used in applications that require lead-free components.

Conclusion

The STPS3L60S Schottky rectifier from STMicroelectronics is an excellent choice for designers looking for a reliable, high-performance solution to enhance the efficiency of their power management systems. Its robustness, coupled with high thermal performance and compliance with environmental standards, makes it a forward-thinking choice for a multitude of electronic applications.

You May Also Be Interested in

WeEn Semiconductors
DIODE STANDARD 600V 9A TO220AC
Need more? Email Us
ECAD model for BYV29F-600,127
STMicroelectronics
DIODE FERD 60V 20A I2PAK
Lowest to $2.1911
ECAD model for FERD20M60SR
Vishay
DIODE STANDARD 100V 3A DO201AD
Need more? Email Us
ECAD model for RGP30B-E3/73
Microchip Technology
DIODE SCHOTTKY 60V 3A POWERMITE3
Need more? Email Us
ECAD model for UPS360E3/TR13
Vishay
DIODE STANDARD 100V 4A TO277A
Need more? Email Us
ECAD model for VS-4ESH01HM3/86A
Vishay
DIODE STANDARD 400V 1.5A DO214AA
Need more? Email Us
ECAD model for RS2G-E3/5BT
ON Semiconductor
DIODE STANDARD 75V 200MA SOT1123
Need more? Email Us
ECAD model for NSD16F3T5G
Comchip Technology
DIODE STANDARD 400V 3A 3220
Need more? Email Us
ECAD model for ACGRCT302-HF
Taiwan Semiconductor
DIODE STANDARD 400V 6A R6
Need more? Email Us
ECAD model for 6A40G

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB

Pricing & Ordering

Quantity Unit Price Ext. Price
250+ $0.2035 $50.8750
525+ $0.1907 $100.1175
815+ $0.1842 $150.1230
1,170+ $0.1713 $200.4210
1,520+ $0.1649 $250.6480
1,895+ $0.1585 $300.3575
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 27,500 pieces
MOQ: 250 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention