Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 24 Weeks
Features Diode Schottky 40 V 500mA Surface Mount SOD-123
Manufacturer STMicroelectronics
Series Q Automotive
Package Reel - TR
Speed Fast Recovery =< 500ns, > 200mA (Io)
Mounting Surface Mount
Package SOD-123
Case / Package SOD-123
Family Name STPS0540
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0070
Other Part Number 497-12278-6, 497-12278-2, 497-12278-1
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 898346-STPS0540ZY
Ultra Librarian 3D Model Ultra Librarian STPS0540ZY CAD Model

Description

The STPS0540ZY is a robust and high-performance Power Schottky Rectifier designed and manufactured by STMicroelectronics. This component is engineered to meet the stringent requirements of modern electronic circuits, providing efficient power conversion with minimal losses. It is an ideal solution for a wide range of applications, including power supplies, converters, and high-frequency systems.

Key Features

  • Voltage Rating: The STPS0540ZY is rated for a maximum repetitive peak reverse voltage (V<sub>RRM) of 40V, making it suitable for low voltage applications.
  • Forward Current: It offers a high average forward current (I<sub>F(AV)) of 5A, ensuring it can handle significant power levels.
  • Low Forward Voltage Drop: It features a low forward voltage drop (V<sub>F), which enhances the overall efficiency of the system by reducing power dissipation during conduction.
  • Fast Switching Speed: The fast switching capability of this Schottky rectifier minimizes switching losses and is beneficial for high-frequency applications.
  • Thermal Resistance: With its low thermal resistance, the STPS0540ZY can maintain optimal performance even under high temperature operating conditions.
  • Package: The device comes in a surface-mount package, which is ideal for automated assembly processes and helps save valuable board space.

Applications

The versatility of the STPS0540ZY allows it to be used in a variety of applications, including:

  • Switching power supplies
  • Adapters and chargers
  • DC-DC converters
  • Reverse polarity protection circuits
  • Free-wheeling diodes in motor control circuits
  • Power management systems

Reliability and Quality

STMicroelectronics is renowned for its commitment to quality and reliability. The STPS0540ZY is no exception, as it is built to meet the highest industry standards for performance and longevity. Users can trust this component to deliver consistent performance over its operational life.

For detailed specifications, application notes, and additional resources, customers are encouraged to visit the STMicroelectronics official website or contact their support team for further assistance with the STPS0540ZY Power Schottky Rectifier.

You May Also Be Interested in

ON Semiconductor
DIODE SCHOTTKY 30V 3A SMC
Lowest to $13.0388
ECAD model for MBRS330PT3G
Taiwan Semiconductor
DIODE STANDARD 400V 8A ITO220AC
Need more? Email Us
ECAD model for HERAF805G
Taiwan Semiconductor
DIODE STANDARD 300V 8A TO220AC
Need more? Email Us
ECAD model for HERA804G
Vishay
DIODE STANDARD 600V 6A TO277A
Need more? Email Us
ECAD model for VS-6ESH06HM3/86A
Taiwan Semiconductor
DIODE STANDARD 1000V 6A R6
Need more? Email Us
ECAD model for 6A100G
Vishay
DIODE SCHOTTKY 100V 5.5A TO252AA
Lowest to $0.4356
ECAD model for VS-50WQ10FNTRR-M3
Vishay
DIODE STANDARD 200V 3A DO221AC
Need more? Email Us
ECAD model for VS-3EJH02-M3/6B
Vishay
DIODE SCHOTTKY 20V 8A TO277A
Need more? Email Us
ECAD model for SS8P2LHM3_A/H
Vishay
DIODE STANDARD 100V 1A DO220AA
Need more? Email Us
ECAD model for VS-1ENH01HM3/84A

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.5910 $50.2350
210+ $0.4849 $101.8290
320+ $0.4697 $150.3040
440+ $0.4546 $200.0240
570+ $0.4394 $250.4580
765+ $0.3940 $301.4100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 90,000 pieces
MOQ: 85 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention