EN
  • EN
  • DE

STPS30M60ST

Part No STPS30M60ST
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Single
Description Power Schottky rectifier | DIODE SCHOTTKY 60V 30A TO220AB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube
Diode Type Schottky
Voltage - DC Reverse (Vr) (Maximum) 60V
Current - Average Rectified (Io) 30A
Voltage - Forward (Vf) (Maximum) at If 590mV at 30A
Speed Fast Recovery = 200mA (Io)
Current - Reverse Leakage at Vr 165μA at 60V
Mounting Style Through Hole
Manufacturer Package TO-220-3
Supplier Device Package TO-220AB
Operating Temperature - Junction 150°C (Maximum)
Family Part Number STPS30M60
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1261902-STPS30M60ST
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STPS30M60ST CAD Model

Description

The STPS30M60ST is a robust and efficient Power Schottky Rectifier designed by STMicroelectronics, a global leader in semiconductor solutions. This component is engineered to meet the high performance and reliability demands of modern electronic applications. With its state-of-the-art silicon technology, the STPS30M60ST offers low forward voltage drop and minimized power losses, making it an excellent choice for high-frequency operations.

Key Features

  • Average Forward Current: The STPS30M60ST is capable of handling an average forward current of 30A, making it suitable for high-current applications.
  • Repetitive Peak Reverse Voltage: With a repetitive peak reverse voltage of 60V, this rectifier can withstand high voltage environments.
  • Low Forward Voltage Drop: The device exhibits a low forward voltage drop, which enhances its efficiency by reducing thermal losses during operation.
  • High Junction Temperature: The maximum operating junction temperature of 175°C allows for use in high-temperature environments and applications.
  • Package: The STPS30M60ST comes in a TO-220AB package, which is widely used and known for its good thermal and electrical performance.

Applications

The STPS30M60ST is versatile and can be used in various applications, including:

  • Switch Mode Power Supplies (SMPS)
  • High-frequency DC/DC converters
  • Free-wheeling diodes
  • Reverse battery protection
  • Automotive applications

Reliability and Performance

STMicroelectronics ensures that the STPS30M60ST meets the highest quality and performance standards. The device is characterized by its high surge capability and robustness, which are essential for industrial and automotive applications where reliability is critical. The combination of low power losses and high thermal performance makes the STPS30M60ST a preferred choice for designers looking to optimize power efficiency and thermal management in their circuits.

You May Also Be Interested in

Nexperia USA Inc.
BAS16J-Q/SOD323F/SOD323F
Lowest to $0.0547
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SUB SMA
Lowest to $0.0971
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $1.1642
Micro Commercial Co
Interface
Lowest to $0.0880
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1467
Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.7688

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7795 $53.3850
70+ $1.4601 $102.2070
110+ $1.4145 $155.5950
150+ $1.3689 $205.3350
190+ $1.3232 $251.4080
255+ $1.1863 $302.5065
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess