STPS30LCD45CFP - Power Schottky Rectifier
The STPS30LCD45CFP is a robust and efficient Power Schottky Rectifier designed and manufactured by STMicroelectronics, a leader in semiconductor solutions. This device is specifically engineered to meet the high demands of power regulation and conversion applications, offering a perfect blend of low forward voltage drop and high surge current capability.
Key Features
- High Junction Temperature Capability: The STPS30LCD45CFP is capable of operating at high temperatures, with a maximum junction temperature of 150°C, making it suitable for high-temperature environments and applications.
- Low Forward Voltage Drop: The device features a low forward voltage drop, which enhances overall efficiency by minimizing power loss during operation.
- High Surge Current Capability: It can withstand high surge currents, ensuring reliability and stability in applications where current spikes are common.
- Insulated Package: The rectifier comes in an insulated TO-220FP package, providing electrical isolation from the mounting surface for added safety and flexibility in various circuit designs.
Applications
The STPS30LCD45CFP is suitable for a wide range of applications, including:
- Switching power supplies
- Converters
- Freewheeling diodes
- Reverse battery protection
- DC/DC converters
- Automotive applications
Electrical Characteristics
With a maximum average forward current of 30A and a peak repetitive reverse voltage of 45V, the STPS30LCD45CFP is designed to handle significant power levels. Its fast switching capabilities make it an ideal choice for high-frequency power switching applications.
Quality and Reliability
STMicroelectronics is committed to delivering high-quality products. The STPS30LCD45CFP is no exception, as it is manufactured with the company's cutting-edge technology, ensuring both performance and reliability. It is also compliant with international standards, including RoHS and Halogen-free compliance, reflecting STMicroelectronics' dedication to environmental sustainability.
For engineers and designers looking for a reliable and efficient power rectifying solution, the STPS30LCD45CFP from STMicroelectronics offers an outstanding combination of features that can enhance the performance of a wide array of power management systems.