EN
  • EN
  • DE

STPS30150CFP

Part No STPS30150CFP
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Arrays
Description Rectifier Diode Schottky 150V 30A 3-Pin(3+Tab) TO-220FPAB Tube / DIODE ARRAY SCHOTTKY 150V TO220F
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Diode Configuration 1 Pair Common Cathode
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 150V
Current - Average Rectified (Io) (per Diode) 15A
Voltage - Forward (Vf) (Max) @ If 920mV @ 15A
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 6.5μA @ 150V
Operating Temperature - Junction 175°C (Max)
Mounting Through Hole
Case / Package TO-220FP
Win Source Part Number 054292-STPS30150CFP
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name STPS30150C
Introduction Date April 02, 2002
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian STPS30150CFP CAD Model

Description

The STPS30150CFP is a robust and high-performance Power Schottky Rectifier designed by STMicroelectronics, a global leader in semiconductor solutions. This component is specifically engineered to cater to the demanding requirements of high-frequency DC-to-DC converters, free-wheeling diodes, and polarity protection applications.

Key Features

  • Voltage Rating: The STPS30150CFP offers a high forward voltage drop of 150V, making it suitable for various electronic applications.
  • Current Capacity: With a forward current rating of 30A, this rectifier can handle significant power levels, ensuring efficient operation in power conversion systems.
  • Low Leakage Current: It exhibits a low reverse leakage current, which enhances the overall efficiency of the device by minimizing power loss.
  • High Junction Temperature: Capable of operating at a junction temperature ranging up to 175°C, the STPS30150CFP is designed for high-temperature environments.
  • Package: Encased in a TO-220FP package, it provides a compact solution with good thermal performance and is suitable for through-hole mounting.

Applications

The STPS30150CFP is versatile and can be used in a variety of applications due to its high efficiency and reliability. Some common applications include:

  • Switching power supplies
  • DC-to-DC converters
  • Automotive charging systems
  • Power management solutions
  • Reverse battery protection

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The STPS30150CFP is manufactured with stringent quality control processes and is designed to meet the high reliability standards required for industrial and automotive applications. It provides a reliable solution for designers looking to improve the efficiency and longevity of their power management systems.

Environmentally Conscious

In line with global environmental standards, the STPS30150CFP complies with RoHS and is free from environmentally harmful substances. This commitment ensures that the product is not only technologically advanced but also environmentally responsible.

You May Also Be Interested in

Rohm Semiconductor
DIODE ARRAY SCHOT 65V 10A TO-252
Lowest to $0.8732
Littelfuse Inc.
DIODE ARRAY GP 400V 5A TO-220AB
Need more? Email Us
Vishay
DIODE MOD GP 1600V 50A ADDAPAK
Need more? Email Us
Rohm Semiconductor
DIODE ARRAY SCHOT 40V 30MA EMD3F
Lowest to $0.1165
Vishay
DIODE MOD GP 1200V 30A ADDAPAK
Need more? Email Us
Micro Commercial Co
DIODE ARRAY GP 250V 200MA SOT23
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 600V 60A MODULE
Need more? Email Us
General Semiconductor
DIODE ARRAY GP 300V 10A TO263AB
Lowest to $0.7568
Vishay
DIODE MOD GP 1000V 50A ADDAPAK
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4524 $50.8340
85+ $1.1917 $101.2945
130+ $1.1545 $150.0850
180+ $1.1173 $201.1140
235+ $1.0800 $253.8000
310+ $0.9683 $300.1730
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess