Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube
Part Status Obsolete(EOL)
Diode Configuration 1 Pair Common Cathode
Diode Type Schottky
Voltage - DC Reverse (Vr) (Maximum) 40V
Current - Average Rectified (Io) (per Diode) 10A
Voltage - Forward (Vf) (Maximum) @ If 550mV @ 10A
Speed Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 700μA @ 40V
Operating Temperature - Junction 150°C (Maximum)
Mounting Style Through Hole
Package TO-220-3 Full Pack
Manufacturer Package TO-220FPAB
Win Source Part Number 1261877-STPS20L40CFP
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Family Name STPS20L40C
Introduction Date January 23, 2003
ECCN EAR99
Country of Origin China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian STPS20L40CFP CAD Model

Description

STPS20L40CFP - Ultrafast Power Schottky Rectifier

The STPS20L40CFP is a high-performance ultrafast power Schottky rectifier designed by STMicroelectronics, renowned for its exceptional efficiency and reliability in power conversion applications. This rectifier is specifically tailored for switch mode power supplies and high-frequency DC to DC converters.

Key Features

  • Voltage Ratings: With a repetitive peak reverse voltage (V<sub>RRM) of 40V, the STPS20L40CFP is well-suited for low voltage, high-frequency operations.
  • Current Capacity: The device can handle an average forward current (I<sub>F(AV)) of up to 20A, making it capable of supporting a significant amount of power.
  • Low Forward Voltage Drop: The low forward voltage drop (V<sub>F) reduces power loss and improves efficiency, which is critical in power management applications.
  • High Switching Speed: Its ultrafast recovery time minimizes switching losses and enables operations at high switching frequencies.
  • Robust Construction: Encased in a TO-220FP package, it offers a robust design that is both durable and capable of withstanding high thermal conditions.
  • High Junction Temperature: The device features a maximum operating junction temperature (T<sub>j) of 150°C, allowing for stable performance even at elevated temperatures.

Applications

Designed for optimal performance in a variety of power applications, the STPS20L40CFP is ideal for:

  • Switch mode power supplies (SMPS)
  • DC to DC converters
  • Free-wheeling diodes
  • Reverse battery protection
  • Power management devices

Reliability and Performance

The STPS20L40CFP from STMicroelectronics is a testament to the company's commitment to providing high-quality, reliable components for the electronics industry. Its combination of low power loss, high efficiency, and thermal resilience makes it a preferred choice for engineers and designers looking to enhance the performance of their power supply systems.

You May Also Be Interested in

Taiwan Semiconductor
DIODE, SCHOTTKY, STANDARD, 30A,
Need more? Email Us
ECAD model for MBRI30100CT C0G
IXYS
DIODE MOD GP 1800V 36A TO-240AA
Need more? Email Us
ECAD model for MDD26-18N1B
Vishay
Diode Schottky 35V 30A Automotive 3-Pin(2+Tab) TO-263AB T/R / DIODE ARRAY SCHOTTKY 35V TO263AB
Need more? Email Us
ECAD model for MBRB30H35CTHE3/81
GeneSiC Semiconductor
DIODE MODULE GP 400V 200A 3TOWER
Need more? Email Us
ECAD model for MURT40040R
Vishay
SCHOTTKY RECTIFIER | DIODE ARRAY SCHOTTKY 45V TO220AB
Lowest to $0.5766
ECAD model for 12CTQ045
ON Semiconductor
SWITCHMODE Power Rectifiers | DIODE ARRAY SCHOTTKY 50V 3A DPAK
Need more? Email Us
ECAD model for MBRD650CTT4
Vishay
Diode Schottky 50V 20A 3-Pin(2+Tab) D2PAK T/R / DIODE ARRAY SCHOTTKY 50V TO263AB
Need more? Email Us
ECAD model for MBRB2050CT-E3/81
Vishay
Diode Schottky 90V 30A 3-Pin(2+Tab) TO-263AB T/R / DIODE ARRAY SCHOTTKY 90V TO263AB
Lowest to $1.2263
ECAD model for MBRB30H90CT-E3/81
WeEn Semiconductors
DIODE GEN PURP 600V 15A TO247 / Diode Array 1 Pair Common Cathode 600 V 15A Through Hole TO-247-3
Lowest to $2.3797
ECAD model for BYV415W-600PQ

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150

Pricing & Ordering

Quantity Unit Price Ext. Price
235+ $0.2802 $65.8470
565+ $0.2300 $129.9500
875+ $0.2228 $194.9500
1,200+ $0.2157 $258.8400
1,555+ $0.2084 $324.0620
2,080+ $0.1868 $388.5440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 7,166 pieces
MOQ: 235 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention