EN
  • EN
  • DE

STPS20120CTN

Part No STPS20120CTN
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY SCHOTTKY 120V TO220
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features Diode Array 1 Pair Common Cathode Schottky 120 V 10A Through Hole TO-220-3
Manufacturer STMicroelectronics
Package Tube
Part Status Obsolete
Speed Fast Recovery =< 500ns, > 200mA (Io)
Mounting Through Hole
Package TO-220-3
Case / Package TO-220AB Narrow Leads
Family Name STPS20120
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number 497-15148-5, -1138-STPS20120CTN, STPS20120CTN-ND, -497-15148-5
Quantity per package 50
Popularity High
Supply and Demand Status Balance
Win Source Part Number 935605-STPS20120CTN
Ultra Librarian 3D Model Ultra Librarian STPS20120CTN CAD Model

Description

STPS20120CTN Power Schottky Rectifier

The STPS20120CTN is a robust and high-performance Power Schottky Rectifier designed by STMicroelectronics, a leader in semiconductor solutions. This rectifier is engineered to meet the stringent requirements of high efficiency and reliability in power conversion applications. The device features a dual center tap Schottky rectifier configuration, which is ideal for switch mode power supplies and high-frequency DC to DC converters.

Key Features

  • High Junction Temperature Capability: The STPS20120CTN is capable of operating at junction temperatures up to 150°C, which ensures reliability even under high temperature conditions.
  • Low Forward Voltage Drop: With a low forward voltage drop, this rectifier provides better efficiency in the application, reducing thermal losses and improving overall performance.
  • High Surge Current Capability: This device can handle high surge currents, making it suitable for applications that experience frequent power surges or spikes.
  • Low Leakage Current: The low leakage current of the STPS20120CTN minimizes power loss when the diode is in the reverse-biased state, contributing to the energy efficiency of the system.

Applications

The STPS20120CTN is versatile and can be used in a variety of applications, including:

  • Power Management Solutions
  • Switch Mode Power Supplies (SMPS)
  • DC to DC Converters
  • Free-Wheeling Diodes in Motor Control Circuits
  • Power Factor Correction Circuits
  • Reverse Battery Protection

Package and Quality

Encapsulated in a TO-220AB narrow leads package, the STPS20120CTN ensures efficient heat dissipation and robust mechanical protection. This package is widely accepted in the industry and is compatible with standard mounting and assembly processes.

STMicroelectronics is committed to delivering high-quality products. The STPS20120CTN is manufactured to meet the highest industry standards of performance and reliability, ensuring that it meets the needs of the most demanding applications.

For designers and engineers looking for a reliable power rectifier solution, the STPS20120CTN offers an excellent balance of efficiency, thermal performance, and surge current capability, making it a top choice for power conversion and management tasks.

You May Also Be Interested in

Microchip Technology
DIODE MODULE GP 600V 100A ISOTOP
Need more? Email Us
Infineon Technologies
DIODE ARRAY GP 650V 30A TO247-3
Need more? Email Us
IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us
Vishay
DIODE MODULE GP 1200V 70A SOT227
Need more? Email Us
Vishay
DIODE MOD GP 200V 480A TO-244AB
Need more? Email Us
Rohm Semiconductor
DIODE ARRAY SCHOT 40V 30MA EMD3F
Lowest to $0.1165
Vishay
DIODE MOD GP 1000V 50A ADDAPAK
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 1200V 90A MODULE
Need more? Email Us
IXYS
DIODE MOD GP 1800V 64A TO-240AA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.5047 $58.0405
280+ $0.4146 $116.0880
435+ $0.4008 $174.3480
600+ $0.3881 $232.8600
770+ $0.3754 $289.0580
1,035+ $0.3361 $347.8635
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,000 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess