Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 30V
Current - Average Rectified (Io) 1A
Voltage - Forward (Vf) (Max) @ If 395mV @ 1A
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 200μA @ 30V
Mounting SMD (SMT)
Case / Package SMA (DO-214AC)
Operating Temperature - Junction 150°C (Max)
Win Source Part Number 031499-STPS1L30A
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name STPS1L30A
Introduction Date August 27, 1999
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian STPS1L30A CAD Model

Description

The STPS1L30A is a robust and efficient low drop power Schottky rectifier designed by STMicroelectronics, a global leader in semiconductor solutions. This rectifier is specifically engineered for applications requiring a high-efficiency power supply with minimal voltage drops. Its low forward voltage drop and high surge current capability make it an ideal choice for a wide range of applications, including switch-mode power supplies (SMPS), adapters, lighting systems, and reverse battery protection circuits.

Key Features

  • Low Forward Voltage Drop: The STPS1L30A boasts a low forward voltage drop, which enhances the overall efficiency of the system by reducing power losses during conduction.
  • High Surge Current Capability: This device can handle high surge currents, making it suitable for applications that experience transient overloads, thereby providing additional reliability and robustness.
  • High Junction Temperature: With an operating junction temperature range from -40°C to 150°C, the STPS1L30A is designed to perform reliably even in extreme temperature conditions.
  • Low Leakage Current: The low reverse leakage current of the STPS1L30A ensures minimal power loss when the diode is in the reverse-biased state, contributing to the overall energy-saving features of the rectifier.
  • Avalanche Rated: This characteristic provides additional protection against sudden overvoltage, ensuring the longevity and durability of the device.

Applications

The STPS1L30A is versatile and can be used in a variety of applications. Some of the typical applications include:

  • Power Management in Portable Devices
  • DC-DC Converters
  • Freewheeling Diodes
  • Reverse Battery Protection
  • Automotive Applications

Package and Availability

The STPS1L30A is available in various package options, including the DO-41 axial package, which is suitable for through-hole mounting, making it easy to integrate into a wide range of electronic circuits. The product is available through STMicroelectronics' distribution network, ensuring global availability and support.

For detailed specifications, application notes, and additional resources, customers are encouraged to visit the official STMicroelectronics website or contact their sales representatives.

You May Also Be Interested in

Taiwan Semiconductor
DIODE STANDARD 400V 6A R6
Need more? Email Us
ECAD model for 6A40G
Comchip Technology
DIODE STANDARD 400V 3A 3220
Need more? Email Us
ECAD model for ACGRCT302-HF
Vishay
DIODE SCHOTTKY 20V 8A TO277A
Need more? Email Us
ECAD model for SS8P2LHM3_A/H
Vishay
DIODE STD 400V 500MA DO213AA
Need more? Email Us
ECAD model for BYM07-400-E3/98
Vishay
DIODE STANDARD 1000V 4A TO277A
Need more? Email Us
ECAD model for S4PMHM3_A/H
Vishay
DIODE STANDARD 200V 1A MPG06
Need more? Email Us
ECAD model for MPG06D-E3/54
WeEn Semiconductors
DIODE STANDARD 600V 9A TO220AC
Need more? Email Us
ECAD model for BYV29F-600,127
Vishay
DIODE STANDARD 800V 1A DO213AB
Need more? Email Us
ECAD model for BYM11-800-E3/96
Diodes Incorporated
DIODE SCHOTTK 30V 1A POWERDI 323
Lowest to $0.2210
ECAD model for PD3S130HQ-7

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5061
ECAD model for FT230XQ-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.0667
ECAD model for ICM-42688-P
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
430+ $0.1176 $50.5680
1,040+ $0.0965 $100.3600
1,605+ $0.0935 $150.0675
2,210+ $0.0905 $200.0050
2,860+ $0.0875 $250.2500
3,830+ $0.0784 $300.2720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 50,764 pieces
MOQ: 430 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention