EN
  • EN
  • DE

STPS10L50CFP

Part No STPS10L50CFP
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Arrays
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Arrays
Win Source Part Number 194693-STPS10L50CFP
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STPS10L50CFP CAD Model

Description

The STPS10L50CFP, manufactured by STMicroelectronics, is a high-performance Power Schottky Rectifier designed to meet the stringent requirements of both industrial and consumer applications. This rectifier is well-suited for high-frequency power supplies where low forward voltage drop and fast switching are essential.

Key Features

  • Low Forward Voltage Drop: The device ensures a low forward voltage drop (Vf), which enhances the overall efficiency of the power supply by reducing thermal losses.
  • High Junction Temperature Capability: With a maximum operating junction temperature (Tj) of 150°C, the STPS10L50CFP can sustain high thermal conditions, making it reliable for various applications.
  • High Surge Current Capability: This rectifier can withstand high surge currents, ensuring durability and stability in applications with potential high current spikes.
  • Avalanche Rated: It is designed to be avalanche rated, providing an additional layer of protection against sudden voltage transients.
  • Insulated Package: The STPS10L50CFP comes in a fully insulated package (ISOWATT220AB), providing electrical insulation rated at 2000V RMS. This feature simplifies compliance with safety standards and reduces the need for additional insulating hardware.

Applications

The STPS10L50CFP is ideal for a variety of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • High-frequency DC/DC converters
  • Free-wheeling diodes
  • Reverse battery protection
  • Automotive applications

Product Summary

In conclusion, the STPS10L50CFP from STMicroelectronics stands out as a robust and efficient solution for power rectification needs. Its high surge capability, low forward voltage drop, and high junction temperature range make it a versatile component in power management designs. Additionally, the insulated package ensures safety and ease of use in a wide range of applications, solidifying its position as a reliable choice for engineers and designers.

You May Also Be Interested in

Littelfuse Inc.
DIODE MODULE GP 1800V 200A S3
Need more? Email Us
Littelfuse Inc.
DIODE ARRAY GP 400V 5A TO-220AB
Need more? Email Us
Vishay
DIODE MOD SCHOT 45V 400A TO244AB
Need more? Email Us
IXYS
DIODE MOD GP 1800V 64A TO-240AA
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 600V 60A MODULE
Need more? Email Us
Vishay
DIODE MOD GP 1000V 50A ADDAPAK
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 1200V 60A MODULE
Need more? Email Us
IXYS
DIODE MOD GP 1800V 113A TO-240AA
Need more? Email Us
Vishay
DIODE MOD GP 200V 480A TO-244AB
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess