EN
  • EN
  • DE

STPS10L40CG

Part No STPS10L40CG
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Arrays
Description LOW DROP POWER SCHOTTKY RECTIFIER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1261843-STPS10L40CG
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STPS10L40CG CAD Model

Description

STPS10L40CG - Schottky Rectifier from STMicroelectronics

The STPS10L40CG is a state-of-the-art Schottky rectifier designed by STMicroelectronics, a global semiconductor leader known for its innovative approach in electronics. This power rectifier is part of the ST's Schottky diode portfolio, which is renowned for its high efficiency and low voltage drop characteristics, making it an ideal choice for a wide range of applications.

This particular device is built using advanced Schottky barrier technology, which allows for superior performance in comparison to traditional rectifiers. With its low forward voltage drop, it ensures high efficiency when conducting, leading to energy savings in the application it is used in. The STPS10L40CG is capable of handling continuous forward currents up to 10A, with a maximum repetitive peak reverse voltage of 40V. This makes it suitable for high-frequency applications where minimal power loss is critical.

The STPS10L40CG comes in a TO-263 (D2PAK) package, which is designed for optimal thermal performance and space-saving on the PCB. Its robust package ensures reliable operation even under harsh conditions, and its lead-free finish complies with the current environmental regulations, such as RoHS.

Key features of the STPS10L40CG include:

  • Very low forward voltage drop for higher efficiency and reduced power losses
  • High forward surge capability for handling transient loads
  • High junction temperature capability, providing reliability at high operating temperatures
  • Avalanche capability, ensuring safety and reliability under specified conditions
  • Guard ring for enhanced ruggedness and long-term reliability

Applications for the STPS10L40CG are diverse and include switch-mode power supplies (SMPS), high-frequency DC/DC converters, freewheeling diodes, reverse battery protection, and OR-ing diodes in redundant power systems. Its high-efficiency profile makes it particularly beneficial for use in energy-sensitive systems such as portable devices, telecommunications, and industrial applications.

Overall, the STPS10L40CG Schottky rectifier from STMicroelectronics represents a blend of performance, efficiency, and reliability, making it a top choice for designers looking to optimize their power management solutions.

You May Also Be Interested in

Vishay
DIODE MODULE GP 600V 40A ADDAPAK
Need more? Email Us
Taiwan Semiconductor
DIODE ARRAY SCHOT 20A TO263AB
Need more? Email Us
IXYS
DIODE MOD GP 1800V 64A TO-240AA
Need more? Email Us
IXYS
DIODE MODULE GP 1800V 190A Y4-M6
Need more? Email Us
Littelfuse Inc.
DIODE MODULE GP 1800V 200A S3
Need more? Email Us
General Semiconductor
DIODE ARRAY GP 300V 10A TO263AB
Lowest to $0.7568
Rohm Semiconductor
DIODE ARRAY SCHOT 40V 30MA EMD3F
Lowest to $0.1165
IXYS
DIODE MOD GP 1800V 113A TO-240AA
Need more? Email Us
IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8182 $53.1830
150+ $0.6713 $100.6950
235+ $0.6504 $152.8440
320+ $0.6294 $201.4080
415+ $0.6084 $252.4860
550+ $0.5455 $300.0250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,050 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess