EN
  • EN
  • DE

STPM33TR

Part No STPM33TR
Manufacturer STMicroelectronics
Catalog PMIC - Energy Metering
Description IC ENERGY METER 1PHASE 32QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features 2 x Single Phase Meter IC 32-QFN (5x5)
Manufacturer STMicroelectronics
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 32-VFQFN Exposed Pad
Case / Package 32-QFN (5x5)
Family Name STPM33
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number STPM33TR-ND, 497-14669-6, 497-14669-2, 497-14669-1
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 935598-STPM33TR
Ultra Librarian 3D Model Ultra Librarian STPM33TR CAD Model

Description

The STPM33TR is a highly integrated metering IC designed for effective electrical energy measurement in a wide range of applications. Manufactured by STMicroelectronics, a leader in semiconductor solutions, this precision energy metering chip is ideal for smart meters, power monitoring systems, and any application requiring accurate energy consumption data.

Key Features

  • High Accuracy: The STPM33TR offers class 0.2 energy metering accuracy, ensuring precise readings for both active and reactive energy.
  • Wide Dynamic Range: With an exceptional dynamic range, this IC can accurately measure both very low and high currents, making it suitable for various load conditions.
  • Integrated Analog Front-End: The IC includes a programmable gain amplifier and an analog-to-digital converter, which simplifies the design and reduces external component requirements.
  • Multiple Communication Interfaces: It supports SPI/I2C interfaces for easy integration with microcontrollers and other digital systems.
  • On-chip Temperature Sensor: The built-in temperature sensor aids in monitoring the IC's condition and ensures stable performance across temperature variations.
  • Anti-Tampering Features: Advanced security functions protect against tampering, making the STPM33TR a reliable choice for applications where security is paramount.

Applications

The versatility of the STPM33TR allows it to be used in a variety of applications, including but not limited to:

  • Residential smart meters
  • Industrial power management systems
  • Renewable energy monitoring
  • Energy-efficient appliances

Technical Specifications

The STPM33TR operates over a wide supply voltage range and is available in a small TSSOP24 package, making it suitable for compact designs. It provides two current and two voltage channels, enabling simultaneous measurement of various electrical parameters.

Conclusion

With its high precision, broad application spectrum, and robust security features, the STPM33TR from STMicroelectronics is an excellent choice for developers looking to incorporate reliable energy metering into their designs.

You May Also Be Interested in

Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
IC MEASUREMENT ENERGY CSP / Meter IC
Need more? Email Us
Microchip Technology
POWER-MONITORING IC / Single Phase Meter IC 28-QFN (5x5)
Lowest to $5.3983
Analog Devices Inc.
IC ENERGY MONITOR I2C 16MSOP / Single Phase Meter IC 16-MSOP
Lowest to $13.0971
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
Lowest to $8.7910
Microchip Technology
2.8V~3.6V SPI 23mA TQFP-48(7x7) Energy Metering RoHS
Lowest to $8.3239
SHANGHAI BELLING CO., LTD.
3V~3.6V 3mA SOP-8 Energy Metering RoHS
Lowest to $0.1733

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3574 $51.8628
52+ $1.9342 $100.5784
81+ $1.8738 $151.7778
111+ $1.8134 $201.2874
143+ $1.7529 $250.6647
191+ $1.5716 $300.1756
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 59,320 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess