EN
  • EN
  • DE

STP55NE06LFP

Part No STP55NE06LFP
Manufacturer STMicroelectronics
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1004971-STP55NE06LFP
Categories OEM Parts( S )
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian STP55NE06LFP CAD Model

Description

STP55NE06LFP - N-Channel MOSFET from STMicroelectronics

The STP55NE06LFP is a robust N-Channel MOSFET transistor designed by STMicroelectronics, a leader in semiconductor solutions. This power MOSFET is a fundamental component for modern electronic designs, particularly suitable for high-efficiency switching applications and power management tasks.

With a drain-source voltage (VDS) of 60V, the STP55NE06LFP can handle significant voltage levels, making it ideal for a range of industrial, automotive, and consumer applications. Its continuous drain current (ID) is rated at 55A, indicating its capability to support high current loads without compromising performance or reliability.

The STP55NE06LFP boasts an exceptionally low on-resistance (RDS(on)) of just 0.014Ω. This low on-resistance ensures minimal power loss during operation, which is crucial for energy-sensitive designs. The device's efficiency is further enhanced by its fast switching speed, which reduces transition losses and improves overall system performance.

Encased in a fully isolated TO-220FP package, the STP55NE06LFP offers excellent thermal performance and is designed for easy mounting on a heatsink. This packaging not only aids in heat dissipation but also provides electrical isolation, which is beneficial in preventing short circuits and ensuring user safety.

The device features a threshold voltage (VGS(th)) of 4V, which allows it to be driven by logic-level voltages, making it compatible with a wide range of control circuits and microcontrollers. This versatility is an asset for designers looking to integrate the MOSFET into various electronic systems without the need for additional driver circuits.

STMicroelectronics has equipped the STP55NE06LFP with built-in protection features such as avalanche ruggedness and 100% avalanche tested capabilities. These features safeguard the MOSFET against harsh conditions, ensuring reliable operation even under extreme scenarios.

In summary, the STP55NE06LFP is a high-performance N-Channel MOSFET that offers a combination of low on-resistance, high current handling, fast switching speeds, and robust protection mechanisms. Its thermal efficiency and electrical isolation make it a preferred choice for designers who require a reliable and efficient power switching solution.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY DO214AB / Diode Schottky 100 V 3A (DC) Surface Mount DO-214AB (SMC)
Need more? Email Us
Comchip Technology
DIODE SCHOTTKY 60V 2A DO214AC SM / Diode Schottky 60 V 2A Surface Mount DO-214AC (SMA)
Need more? Email Us
Texas Instruments
Need more? Email Us
SMC Diode Solutions
SK320B Series 200 V 3 A Surface Mount Schottky Rectifier - SMB
Need more? Email Us
STMicroelectronics
Need more? Email Us
Shikues
Need more? Email Us
Shikues
Lowest to $0.0318
Shikues
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess