EN
  • EN
  • DE

STP23N80K5

Part No STP23N80K5
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description Ultra low gate charge
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Series MDmesh K5
Packaging Tube
Channel Type Type N
Technology MOSFET
Drain Source Voltage 800V
Current - Continuous Drain (Id) @ 25°C 16A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Vgs(th) (Maximum) @ Id 5V @ 100μA
Gate Charge (Qg) (Maximum) @ Vgs 33nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds 1000pF @ 100V
Vgs (Maximum) ±30V
Power Dissipation (Maximum) 190W (Tc)
Rds On (Maximum) @ Id, Vgs 280 mOhm @ 8A, 10V
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Style Through Hole
Manufacturer Package TO-220-3
Package TO-220-3
Win Source Part Number 1261703-STP23N80K5
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Family Name STP23N80K5
Introduction Date October 07, 2015
ECCN EAR99
Country of Origin China
Estimated EOL Date 2033
Ultra Librarian 3D Model Ultra Librarian STP23N80K5 CAD Model

Description

The STP23N80K5 is a cutting-edge N-channel MOSFET from STMicroelectronics, a global semiconductor leader known for its innovative and high-performance components. This power MOSFET is designed to deliver high efficiency and reliability for a wide range of applications, including switch-mode power supplies, LED drivers, and motor control systems.

Key Features

  • Advanced Technology: The STP23N80K5 utilizes STMicroelectronics' MDmesh™ K5 technology, which combines extremely low on-resistance (R<sub>DS(on)) with a high threshold voltage, ensuring minimal conduction losses and improved power efficiency.
  • High Voltage Capability: This MOSFET is capable of handling up to 800V, making it suitable for high-voltage applications that require robust performance.
  • Reduced Gate Charge: The device features a low gate charge (Q<sub>g), which translates to reduced switching losses and thus, enhances the overall system efficiency.
  • Enhanced Ruggedness: With its 100% avalanche tested design, the STP23N80K5 guarantees enhanced ruggedness and reliability for applications that may experience challenging conditions.

Applications

The versatility of the STP23N80K5 allows it to be used in a variety of applications, including:

  • High-efficiency switch-mode power supplies (SMPS)
  • Power factor correction (PFC) circuits
  • LED lighting solutions
  • DC-AC inverters for solar energy systems
  • Electronic ballasts for fluorescent lighting
  • Motor control circuits

Environmental and Quality Certifications

The STP23N80K5 is compliant with various environmental and quality standards, ensuring that it meets the rigorous demands of the electronics industry. These certifications include RoHS compliance for the reduction of hazardous substances and commitment to environmental sustainability.

Conclusion

With its robust design, high-voltage capability, and energy-efficient performance, the STP23N80K5 from STMicroelectronics is an excellent choice for designers looking to enhance the performance and reliability of their power management systems. Its advanced features and compliance with industry standards make it a valuable component in a wide range of electronic applications.

You May Also Be Interested in

STMicroelectronics
MOSFET N-CH 600V 4.6A TO-220FP
Need more? Email Us
Infineon Technologies
MOSFET N-CH 100V 8.3A 8-SOIC
Lowest to $0.5419
STMicroelectronics
MOSFET N-CH 500V 22A TO220FP
Need more? Email Us
Infineon Technologies
MOSFET N-CH 30V 11A 8-SOIC
Lowest to $1.6320
STMicroelectronics
MOSFET N-CH 500V 7.5A TO-220FP
Lowest to $2.4717
NXP / Nexperia
IC TRANS RF LDMOS / RF Mosfet LDMOS (Dual) 28 V 800 mA 1.81GHz 17.4dB 71W NI-1230-4LS2L
Need more? Email Us
Alpha & Omega Semiconductor Inc.
650V 11A a MOS TM Power Transistor
Need more? Email Us
IXYS
HiPerFET Power MOSFETs Q-CLASS
Lowest to $63.2895
Freescale Semiconductor - NXP
RF POWER FIELD-EFFECT TRANSISTOR / RF Mosfet LDMOS (Dual) 28 V 350 mA 2.58GHz 15.5dB 28W NI-780S-4L2L
Lowest to $216.4180

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.8792 $50.4296
32+ $3.1830 $101.8560
49+ $3.0835 $151.0915
68+ $2.9840 $202.9120
87+ $2.8846 $250.9602
117+ $2.5862 $302.5854
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,217 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess