EN
  • EN
  • DE

STP04CM596B1R

Part No STP04CM596B1R
Manufacturer STMicroelectronics
Catalog PMIC - LED Drivers
Description IC LED DRIVER LINEAR 500MA 14DIP  /  LED Driver IC 4 Output Linear Shift Register Dimming 500mA 14-DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - LED Drivers
Mfr STMicroelectronics
Package Tube
Product Status Obsolete
Type Linear
Topology Shift Register
Internal Switch(s) Yes
Number of Outputs 4
Voltage - Supply (Min) 3.3V
Voltage - Supply (Max) 5.5V
Voltage - Output 16V
Current - Output / Channel 500mA
Frequency 25MHz
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Through Hole
Package / Case 14-DIP (0.300", 7.62mm)
Supplier Device Package 14-DIP
Base Product Number STP04CM
Other Names STP04CM596B1R,497-6819-5
Standard Package 25
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1253384-STP04CM596B1R
Ultra Librarian 3D Model Ultra Librarian STP04CM596B1R CAD Model

Description

The STP04CM596B1R is a cutting-edge integrated circuit designed and manufactured by STMicroelectronics, a global semiconductor leader. This device is part of the STP04CM596 series, which is specifically engineered to provide high-performance solutions for driving LEDs and other similar loads.

Key Features

  • Shift Register: The device contains a 24-bit shift register, ensuring smooth data transfer and manipulation for LED driving applications.
  • Output Current: It offers constant current outputs, with each channel capable of providing up to 120 mA, allowing for consistent brightness and reliable operation of LEDs.
  • Output Voltage: The STP04CM596B1R supports a wide range of output voltages, providing flexibility in various design configurations and ensuring compatibility with a multitude of LED characteristics.
  • Error Detection: Equipped with error detection capabilities, it can identify open and short-circuit conditions on the outputs, enhancing the safety and reliability of the application.
  • Thermal Protection: The device includes thermal shutdown protection, which prevents damage from overheating by automatically turning off the output drivers if the junction temperature exceeds safe limits.
  • Serial Interface: It features a serial interface that allows for cascading multiple devices, making it ideal for large LED arrays and complex lighting systems.

Applications

The STP04CM596B1R is ideal for a wide range of applications that require precise control of LED arrays, including:

  • LED Displays
  • Advertising Signboards
  • Backlighting for LCD TVs and Monitors
  • Automotive Lighting
  • General Purpose LED Illumination

Package and Quality

This device is available in a TSSOP24 package, which offers a compact footprint for space-constrained applications. The STP04CM596B1R is designed to meet the high-quality standards set by STMicroelectronics, ensuring long-term performance and reliability for customers.

For detailed technical specifications, application notes, and support documentation, customers are encouraged to visit the official STMicroelectronics website or contact their local ST sales office.

You May Also Be Interested in

Power Integrations
IC LED DRIVER OFFL DIM ESIP-7C
Lowest to $3.6602
Diodes Incorporated
IC LED DRIVER CTRLR DIM 16QFN
Lowest to $4.8972
Texas Instruments
LM27964 White LED Driver System with I2C Compatible Brightness Control
Need more? Email Us
Diodes Incorporated
IC OFFLINE LED DRIVER SO-7
Lowest to $0.2408
STMicroelectronics
IC LED DRIVER LINEAR 100MA 24SO
Lowest to $2.1498
Monolithic Power Systems Inc.
LED Driver 6 Segment 6-Pin TSOT-23 T/R / IC LED DRIVER
Lowest to $0.2691
ON Semiconductor
Constant Current LED Driver with 32 Dimming Levels and Rset
Need more? Email Us
Texas Instruments
Lighting Management System for Six White LEDs and One RGB or FLASH LED | IC LED DRIVER RGLTR DIM 32TCSP
Lowest to $3.8453
STMicroelectronics
IC LED DRIVER LINEAR 400MA 14SO
Lowest to $1.1367

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess