EN
  • EN
  • DE

STODD03PQR

Part No STODD03PQR
Manufacturer STMicroelectronics
Catalog PMIC - Power Management - Specialized
Description IC BLU-RAY PWR MANAGEMENT 16QFN / High Definition ODD 4V to 6V 16-Pin QFN EP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Packaging Reel package
Applications Optical
Operating Supply Current 1.6mA
Operating Supply Voltage 4 V ~ 6 V
Operating Temperature Range -25°C ~ 125°C
Mounting SMD
Package 16-VQFN Exposed Pad
Manufacturer Package 16-QFN (4x4)
Win Source Part Number 795766-STODD03PQR
Popularity Medium
Supply and Demand Status Limited
Family Name STODD03
Introduction Date August 30, 2011
ECCN EAR99
Country of Origin Malaysia
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian STODD03PQR CAD Model

Description

The STODD03PQR from STMicroelectronics is a cutting-edge power management integrated circuit (IC) designed to cater to the demanding requirements of modern electronic devices. This high-performance component is engineered to provide a reliable power solution, ensuring efficient operation and longevity of the device it powers.

Key Features

  • Versatile Voltage Regulation: The STODD03PQR offers a wide input voltage range, accommodating various power supply conditions, making it suitable for a broad array of applications.
  • High Efficiency: With its advanced design, the IC achieves high power conversion efficiency, which is crucial for minimizing energy loss and heat generation in electronic systems.
  • Compact Footprint: The small form factor of this IC makes it an ideal choice for space-constrained applications, without compromising on its performance capabilities.
  • Thermal Protection: The device includes built-in thermal shutdown protection to prevent damage from overheating, ensuring safe operation under a range of conditions.
  • Low Standby Current: The STODD03PQR is designed to draw minimal current when in standby mode, contributing to the overall energy efficiency of the end product.

Applications

The STODD03PQR is versatile and can be used in a variety of applications, including but not limited to:

  • Portable and battery-powered devices
  • Smartphones and tablets
  • Wireless peripherals and IoT devices
  • Medical equipment
  • Industrial control systems

Quality and Reliability

STMicroelectronics is renowned for their commitment to quality and reliability, and the STODD03PQR is no exception. Manufactured to meet high industry standards, this IC is designed for robust performance and a long operational life, making it a trusted choice for product developers and engineers.

Environmental Consideration

STMicroelectronics prioritizes environmental responsibility, and the STODD03PQR complies with various international standards for environmental safety and sustainability, including RoHS and WEEE regulations.

Technical Support and Documentation

Comprehensive technical support is available for the STODD03PQR, along with detailed documentation, application notes, and reference designs to assist in the integration and use of this IC in your projects.

You May Also Be Interested in

Analog Devices Inc.
USB TYPE C CC/PD IC
Need more? Email Us
TAEJIN / HTC Korea
IC EARTH LEAKAGE DETECTOR SOP-8
Lowest to $0.4657
Maxim Integrated
QFN-20(3.5x3.5) Power Management - Specialized RoHS
Lowest to $8.1493
NXP / Nexperia
PROGRAMMABLE SOLENOID CONTROLLER
Lowest to $16.0075
Renesas Electronics America
8.5A SYSTEM PMIC (4 BUCKS + 4 LD
Lowest to $96.7670
Analog Devices Inc.
IC POWER MANAGEMENT
Lowest to $4.3657
Texas Instruments
USB TYPE-C AND USB POWER DELIVER
Lowest to $5.8209
Rockchip
QFN-68(7x7) Power Management - Specialized RoHS
Lowest to $8.7314
NXP / Nexperia
PMIC I.MX 8M MINI/NANO/PLUS HVQF
Lowest to $6.4030

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8334 $64.1690
80+ $1.5043 $120.3440
120+ $1.4573 $174.8760
165+ $1.4103 $232.6995
215+ $1.3633 $293.1095
285+ $1.2222 $348.3270
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,600 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess