EN
  • EN
  • DE

STM8S903K3U6TR

Part No STM8S903K3U6TR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 8KB FLASH 32UFQFPN / STM8 series Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 32-UFQFPN (5x5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series STM8S
Package Tape & Reel
Core Processor STM8
Core Size 8-Bit
Speed 16MHz
Connectivity I2C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 28
Program Memory Size 8KB (8K x 8)
Program Memory Type FLASH
EEPROM Size 640 x 8
RAM Size 1K x 8
Supply Voltage - Operating 2.95V ~ 5.5V
Data Converters A/D 7x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 32-UFQFN Exposed Pad
Supplier Device Package 32-UFQFPN (5x5)
Base Product Number STM8
Other Names 497-19407-6,STM8S903K3U6TR,497-19407-1,497-19407-2
Standard Package 3,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1262052-STM8S903K3U6TR
Ultra Librarian 3D Model Ultra Librarian STM8S903K3U6TR CAD Model

Description

STM8S903K3U6TR by STMicroelectronics

The STM8S903K3U6TR is a cutting-edge microcontroller unit (MCU) from the reputable semiconductor manufacturer STMicroelectronics. This product is a part of the STM8S series, which are high-performance 8-bit MCUs integrating the state-of-the-art STM8 core with a robust set of peripherals. The STM8S903K3U6TR is designed to offer a cost-effective solution for embedded systems requiring a combination of performance, low power consumption, and enhanced features in a compact package.

Key Features

  • Core: The device is built around the STM8 core operating at up to 16 MHz. It features an advanced Harvard architecture and a comprehensive instruction set that optimizes the MCU's speed and efficiency.
  • Memory: It comes with 8 KB of Flash program memory with read-while-write (RWW) capabilities, ensuring smooth firmware updates. Additionally, it is equipped with 640 bytes of true data EEPROM and 1 KB of RAM, offering ample space for application data storage and processing.
  • Peripherals: The MCU includes a range of integrated peripherals, such as a 10-bit analog-to-digital converter (ADC), a versatile 16-bit timer, an 8-bit timer, and a unique ID for each device, enhancing its functionality for various applications.
  • I/O Ports: It features up to 28 I/O pins, providing flexibility for interfacing with external components and modules. These I/O pins are highly configurable and support various modes, including interrupt capability.
  • Power Efficiency: The STM8S903K3U6TR operates within a voltage range of 2.95 to 5.5 V, ensuring compatibility with both 3.3 V and 5 V systems. Its low power consumption modes make it ideal for battery-operated applications.
  • Package: The device is available in a UFQFPN32 package, which is known for its small footprint and excellent thermal performance, making it suitable for space-constrained applications.
  • Temperature Range: It is designed to operate over an industrial temperature range from -40°C to +85°C, ensuring reliability in harsh environments.

The STM8S903K3U6TR is perfect for a wide array of applications, such as consumer electronics, home appliances, industrial control systems, and automotive modules. Its robust design, combined with STMicroelectronics' commitment to quality, makes it a reliable choice for designers looking to balance performance with cost efficiency in their embedded projects.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7156 $60.0460
85+ $1.4077 $119.6545
130+ $1.3638 $177.2940
180+ $1.3199 $237.5820
230+ $1.2758 $293.4340
305+ $1.1438 $348.8590
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,229 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess