EN
  • EN
  • DE

STM8S105K6T6CTR

Part No STM8S105K6T6CTR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description Access line, 16 MHz STM8S 8-bit MCU, up to 32 Kbytes Flash, integrated EEPROM,10-bit ADC, timers, UART, SPI, I²C
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Series STM8S
Packaging Reel - TR
Core Processor STM8
Core Size 8-Bit
Speed 16MHz
Connectivity I2C, IrDA, LIN, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 25
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
EEPROM Size 1K x 8
RAM Size 2K x 8
Supply Voltage 2.95 V ~ 5.5 V
Data Converters A/D 7x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 32-LQFP
Manufacturer Package 32-LQFP (7x7)
Win Source Part Number 1261560-STM8S105K6T6CTR
Manufacturer Homepage www.st.com
Family Name STM8S105K6
Introduction Date December 17, 2001
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2026
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STM8S105K6T6CTR CAD Model

Description

STM8S105K6T6CTR - STMicroelectronics

The STM8S105K6T6CTR is a robust and versatile microcontroller from STMicroelectronics, tailored for a wide range of applications that demand high performance, reliability, and efficiency. This device is part of the STM8S mainstream Access Line MCUs, which are well-known for their excellent value and ease of use.

Key Features

  • Core: The microcontroller features an advanced STM8 core operating at up to 16 MHz clock frequency, providing the perfect balance between processing power and energy efficiency.
  • Memory: It comes with 32 Kbytes of Flash program memory, which is more than enough for most control applications. Additionally, the device includes 2 Kbytes of RAM and 1 Kbyte of EEPROM, which are ideal for data storage and retention without power.
  • I/O Ports: The STM8S105K6T6CTR offers versatile 32 I/O pins, which are 5V tolerant, allowing for easy interfacing with a wide range of peripheral devices and sensors.
  • Timers: It includes advanced control timers, a system timer, and two general-purpose timers that can be used for a variety of tasks, including PWM generation and timekeeping.
  • Communication Interfaces: This MCU supports multiple communication protocols, such as SPI, I2C, UART, and CAN, enabling it to communicate with other devices and form the backbone of complex systems.
  • Analog Features: It is equipped with an integrated 10-bit ADC with up to 5 multiplexed channels, allowing for precise analog signal measurement and conversion.
  • Operating Voltage: The operating voltage range of 2.95 to 5.5 V caters to various power supply requirements, making it suitable for battery-operated applications as well as those connected to a power grid.
  • Temperature Range: With an industrial temperature range from -40°C to 85°C, the STM8S105K6T6CTR ensures reliable operation under harsh environmental conditions.
  • Packaging: The device is available in a 32-pin LQFP package, which is compact and suitable for space-constrained applications.

Applications

The STM8S105K6T6CTR microcontroller is ideal for a variety of applications, including industrial control systems, consumer electronics, automotive systems, and home automation. Its robust feature set and high reliability make it a preferred choice for designers and engineers looking to develop cost-effective and high-performing products.

You May Also Be Interested in

Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5702 $54.9570
80+ $1.2884 $103.0720
125+ $1.2481 $156.0125
170+ $1.2078 $205.3260
215+ $1.1676 $251.0340
290+ $1.0468 $303.5720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 55,555 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess