EN
  • EN
  • DE

STM8S001J3M3

Part No STM8S001J3M3
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 8KB FLASH 8SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Packaging Tube
Core Processor STM8
Core Size 8-Bit
Speed 16MHz
Connectivity I2C, IrDA, LINbus, SmartCard, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 5
Program Memory Size 8KB (8K x 8)
Program Memory Type FLASH
EEPROM Size 128 x 8
RAM Size 1K x 8
Voltage - Supply (Vcc/Vdd) 2.95V ~ 5.5V
Data Converters A/D 3x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SO
Part Number Series STM8S001
Manufacturer Pack Quantity 2,000
MSL Level 3 (168 Hours)
Popularity High
Supply and Demand Status Balance
Win Source Part Number 802046-STM8S001J3M3
Ultra Librarian 3D Model Ultra Librarian STM8S001J3M3 CAD Model

Description

Introducing the STM8S001J3M3 Microcontroller from STMicroelectronics

The STM8S001J3M3 is a robust and versatile microcontroller unit (MCU) from the renowned semiconductor manufacturer STMicroelectronics. Designed to deliver a perfect blend of performance and power efficiency, this MCU is part of the STM8S series, known for its reliability and ease of use. The STM8S001J3M3 is particularly suitable for a wide range of applications, from consumer electronics to industrial control systems.

Key Features:

  • Advanced Core: At the heart of the STM8S001J3M3 lies an advanced STM8 core running at up to 16 MHz. This core provides the computational power needed for complex tasks while maintaining a low power footprint.
  • Memory Capabilities: Equipped with 8 Kbytes of Flash memory, this MCU ensures ample space for your application code. Additionally, it includes 1 Kbyte of RAM and 128 bytes of EEPROM for data storage, which are both indispensable for creating reliable and efficient applications.
  • Rich Peripherals: A diverse set of peripherals complements the STM8S001J3M3's core, including an integrated 10-bit analog-to-digital converter (ADC), a 16-bit timer, an 8-bit timer, and a sophisticated I2C, UART, and SPI interface for serial communication.
  • Low Power Consumption: Designed with energy efficiency in mind, the MCU features several power-saving modes, making it an excellent choice for battery-operated devices.
  • Robust Design: The STM8S001J3M3 is resilient to harsh environmental conditions and provides reliable operation with an extended temperature range from -40°C to 85°C.

Applications:

The STM8S001J3M3 is incredibly versatile and can be used in a variety of applications, such as:

  • Home appliances control
  • Industrial automation systems
  • Automotive subsystems
  • Lighting systems
  • Battery management
  • Consumer electronics

With its compact SO-8N packaging, the STM8S001J3M3 is an excellent choice for space-constrained applications, offering a minimal footprint without compromising on functionality or performance.

In conclusion, the STM8S001J3M3 microcontroller from STMicroelectronics is a powerful, efficient, and flexible solution that can meet the demands of a wide array of embedded systems. Whether you're designing a new product or updating an existing one, this MCU provides the features and reliability you need to ensure success.

You May Also Be Interested in

Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.3928

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.6248 $53.1080
200+ $0.5127 $102.5400
305+ $0.4966 $151.4630
420+ $0.4806 $201.8520
540+ $0.4646 $250.8840
725+ $0.4165 $301.9625
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 238,000 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess