EN
  • EN
  • DE

STM8LXX2T6GAL

Part No STM8LXX2T6GAL
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Win Source Part Number 194499-STM8LXX2T6GAL
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STM8LXX2T6GAL CAD Model

Description

Product Overview: STM8LXX2T6GAL

The STM8LXX2T6GAL is a high-performance microcontroller unit (MCU) from the reputable semiconductor manufacturer, STMicroelectronics. This MCU is part of the STM8L family, which is renowned for its robust architecture, low-power consumption, and versatile features tailored for a wide range of applications.

Key Features

  • Core: The STM8LXX2T6GAL is built around an advanced STM8 core operating at a frequency of up to 16 MHz. This ensures efficient processing capabilities for complex tasks and real-time operations.
  • Memory: It comes equipped with a generous amount of integrated memory, including up to 32 Kbytes of Flash program memory and 2 Kbytes of RAM, providing ample space for application code and data storage.
  • Energy Efficiency: Designed with energy efficiency in mind, this MCU features an ultra-low-power platform that allows for extended battery life in portable devices. It supports multiple low-power modes, including Active-Halt and Wait modes, to minimize power consumption during idle times.
  • Peripherals: A rich set of peripherals enhances the functionality of the STM8LXX2T6GAL. These include an advanced control timer, a high-resolution timer, as well as SPI, I2C, and USART interfaces for serial communication. The device also boasts integrated analog modules like a 12-bit ADC and comparators.
  • Robust I/Os: The MCU offers a variety of general-purpose input/output (GPIO) pins that are highly configurable, allowing for flexible connection with external components and easy integration into various electronic designs.
  • Temperature Range: It operates within an industrial temperature range, making it suitable for harsh environments and demanding applications.

Applications

The STM8LXX2T6GAL is an ideal choice for a broad spectrum of applications, particularly those requiring low power consumption and high reliability. It is commonly used in:

  • Industrial control systems
  • Battery-operated devices
  • Consumer electronics
  • Home automation
  • Automotive applications
  • Medical devices

With its combination of performance, power efficiency, and rich peripheral set, the STM8LXX2T6GAL from STMicroelectronics stands out as a versatile and reliable MCU solution for designers looking to optimize their embedded systems.

You May Also Be Interested in

PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess