EN
  • EN
  • DE

STM8L152K4U6

Part No STM8L152K4U6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 16KB FLASH 32UFQFPN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Status Active
Core Processor STM8
Part Core Size 8-Bit
Speed(Frequency) 16MHz
Number of I/O 29
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
EEPROM Size 1K x 8
Data RAM Size 2K x 8
Supply Voltage - Operating 1.8 V to 3.6 V
Data Converters A/D 21x12b, D/A 1x12b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 32-UFQFPN (5x5)
Win Source Part Number 037910-STM8L152K4U6
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STM8L152K4U6 CAD Model

Description

STMicroelectronics STM8L152K4U6 Microcontroller

The STM8L152K4U6 is a cutting-edge microcontroller unit (MCU) from STMicroelectronics, designed to offer an optimal balance between performance, power efficiency, and feature integration. This device is part of ST's STM8L ultra-low-power series and is tailored for a wide range of applications that require efficient power management, such as industrial controls, consumer products, and battery-operated devices.

Key Features

  • Advanced Core: At the heart of the STM8L152K4U6 is a high-performance STM8 core that operates at up to 16 MHz frequency, providing the computational power necessary for complex tasks and algorithms.
  • Memory Capacity: The microcontroller comes with 16 Kbytes of Flash program memory, which is more than sufficient for small to medium-sized applications. In addition, it includes 2 Kbytes of RAM and 1 Kbyte of EEPROM for data storage, which is accessible through an I2C interface.
  • Ultra-Low Power Consumption: Designed with energy efficiency in mind, the STM8L152K4U6 features multiple low-power modes including Active Halt and Wait modes, allowing for significant power savings during idle times.
  • Rich Peripherals: A variety of integrated peripherals enhance the functionality of this MCU, including a 12-bit ADC, timers, and USART, SPI, and I2C communication interfaces. These peripherals enable the MCU to handle a wide array of tasks without the need for external components.
  • Robust I/Os: The device provides up to 28 I/O pins, which are highly configurable and include built-in protection against electrostatic discharge.
  • Temperature Range: The STM8L152K4U6 operates within an industrial temperature range from -40°C to +85°C, ensuring reliable performance under varying environmental conditions.

Applications

The flexibility and features of the STM8L152K4U6 make it an excellent choice for applications in fields such as:

  • Energy management systems
  • Home automation
  • Personal health devices
  • Portable instrumentation

With its combination of low power consumption, robust processing capabilities, and a comprehensive set of peripherals, the STM8L152K4U6 from STMicroelectronics is a versatile and efficient solution for developers looking to create compact and energy-conscious designs.

You May Also Be Interested in

Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.8799 $53.6789
25+ $4.0040 $100.1000
39+ $3.8789 $151.2771
54+ $3.7537 $202.6998
69+ $3.6286 $250.3734
93+ $3.2533 $302.5569
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,622 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess