EN
  • EN
  • DE
  • IT

STM8L101F2P3TR

Part No STM8L101F2P3TR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 4KB FLASH 20TSSOP  /  STM8 series Microcontroller IC 8-Bit 16MHz 4KB (4K x 8) FLASH 20-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series STM8L EnergyLite
Package Tape & Reel (TR)
Core Processor STM8
Core Size 8-Bit
Speed 16MHz
Connectivity I2C, SPI, UART/USART
Peripherals Infrared, POR, PWM, WDT
Number of I/O 18
Program Memory Size 4KB (4K x 8)
Program Memory Type FLASH
RAM Size 1.5K x 8
Supply Voltage - Operating 1.65V ~ 3.6V
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 20-TSSOP
Base Product Number STM8
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1262069-STM8L101F2P3TR
Ultra Librarian 3D Model Ultra Librarian STM8L101F2P3TR CAD Model

Description

STM8L101F2P3TR Microcontroller from STMicroelectronics

The STM8L101F2P3TR is a cutting-edge microcontroller unit (MCU) designed by STMicroelectronics, a global semiconductor leader known for their high-performance integrated circuits. This product is part of the STM8L low-power family, which is specifically engineered to deliver robust performance while maintaining minimal power consumption, making it an ideal choice for battery-operated applications and energy-saving devices.

Key Features

  • Core: The MCU is built around an advanced STM8 core with a maximum operating frequency of 16 MHz, which provides a balanced combination of processing power and efficiency.
  • Memory: It comes with 4 KB of Flash program memory and 1 KB of true data EEPROM, which is partitioned in two banks and allows read-while-write (RWW) operations. This feature ensures data integrity and flexibility in data storage management.
  • RAM: 512 bytes of RAM are included, offering enough space for temporary data storage during operation.
  • I/O Ports: The device boasts 16 GPIO (general-purpose input/output) pins with high sink/source capability, which can be multiplexed with various on-chip peripherals for flexible interface options.
  • Low Power Modes: Multiple low power modes are available, including Wait, Active-halt, and Halt, which help to reduce power consumption to a minimum when the MCU is not in full operation.
  • Analog Features: Integrated analog peripherals include an 8-bit analog-to-digital converter (ADC) with up to 5 channels, allowing the MCU to interface with analog sensors and convert their signals for digital processing.
  • Timers: The STM8L101F2P3TR contains an advanced control timer, as well as a standard timer, both of which can be used for a range of timing and control tasks.
  • Communication Interfaces: For communication purposes, the MCU is equipped with a UART (Universal Asynchronous Receiver/Transmitter) for serial communication, which is essential for sending and receiving data over long distances.

Applications

The versatility of the STM8L101F2P3TR makes it suitable for a wide array of applications, particularly those requiring low power consumption and high integration. Common uses include consumer electronics, home appliances, industrial controls, and personal health devices.

Package and Quality

This MCU is available in a TSSOP20 package, which is a compact form factor ideal for space-constrained applications. The product is also characterized by a high level of reliability and robustness, meeting the stringent quality standards set by STMicroelectronics.

You May Also Be Interested in

ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess