Products specifications Report Issue?

Type Electret Condenser
Output Type Analog
Direction Omnidirectional
Frequency Range 100 Hz ~ 20 kHz
Sensitivity -44dB ±3dB @ 94dB SPL
S/N Ratio 60dB
Impedance 2.2 kOhms
Voltage - Rated 2 V
Voltage Range 2 V ~ 10 V
Current - Supply 500 µA
Port Location Top
Termination Solder Pads
Size / Dimension 0.236" Dia (6.00mm)
Height (Max) 0.205" (5.20mm)
Shape Circular
Package Box
Supply and Demand Status Normal
Win Source Part Number 1546929-CMC-5044TF-A
Ultra Librarian 3D Model Ultra Librarian CMC-5044TF-A CAD Model

You May Also Be Interested in

DB Unlimited.
MO044402-8 DB Unlimited Microphones Omnidirctnl Electret Condenser Microphone datasheet, inventory, & pricing.
Need more? Email Us
ECAD model for MO044402-8
Cirrus Logic Inc.
IC MIC CMOS/MEMS TOP PORT 6LGA
Lowest to $1.3500
ECAD model for WM7121PIMSE/RV
Same Sky
MIC MEMS ANALOG OMNI -42DB
Need more? Email Us
ECAD model for CMM-3729AT-42308-TR
DB Unlimited.
MIC COND ANLG OMNI -42DB 0.157\
Need more? Email Us
ECAD model for MO044202-4
Goertek Microelectronics
MIC MEMS ANALOG -38dB OMNI
Lowest to $1.3039
ECAD model for S15OB381-124
PUI Audio, Inc.
MIC COND ANLG OMNI -46DB 0.236\
Need more? Email Us
ECAD model for POM-2246P-2-R
Knowles
MIC MEMS ANALOG OMNI
Lowest to $3.9116
ECAD model for SPU0410HR5H-1
Syntiant
SPV0142LR5H-1-8 Syntiant MEMS Microphones SISONIC MEMS MICROPHONE datasheet, inventory, & pricing.
Lowest to $1.7594
ECAD model for SPV0142LR5H-1-8
PUI Audio, Inc.
MIC COND ANLG OMNI -45DB 0.157\
Need more? Email Us
ECAD model for TOM-1545P-R

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention