EN
  • EN
  • DE

M28F102-100N1

Part No M28F102-100N1
Manufacturer STMicroelectronics
Catalog Unclassified Memory
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer STMicroelectronics
Win Source Part Number 305286-M28F102-100N1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian M28F102-100N1 CAD Model

Description

STMicroelectronics M28F102-100N1 Flash Memory

The M28F102-100N1 is a high-speed 1 Mbit (64Kb x16) Flash memory device produced by STMicroelectronics, a leader in the semiconductor industry. This non-volatile memory chip is designed to offer fast read and write capabilities, along with a high level of reliability and endurance for intensive applications. It operates at a supply voltage of 5V, making it compatible with many existing electronic systems and microcontrollers.

This Flash memory is organized as 64K words of 16 bits each, which allows for efficient data storage and retrieval in systems that require a high-density memory solution. The M28F102-100N1 offers access times of 100ns, ensuring swift operation for time-sensitive tasks. It is particularly well-suited for applications that need to frequently update their firmware or store large amounts of data without compromising on performance.

Key Features:

  • High Density: 1 Mbit of memory organized as 64K words by 16 bits.
  • Fast Access Time: Offers 100ns access time for rapid data retrieval.
  • Supply Voltage: Operates at a standard 5V power supply.
  • Endurance: Provides high levels of reliability and endurance for memory-intensive operations.
  • Programming: Features byte and word programming to facilitate easy data management.
  • Erasure: Capable of block erasure for efficient memory management.

The M28F102-100N1 Flash memory is encapsulated in a 40-pin TSOP (Thin Small Outline Package) which is designed for space-saving on printed circuit boards. This package ensures a minimal footprint while still providing robust physical protection for the memory cells within.

STMicroelectronics has equipped the M28F102-100N1 with advanced features such as block protection and a high cycling endurance, making it a reliable choice for a wide range of applications including embedded systems, telecommunications, automotive electronics, and industrial control systems.

With its combination of speed, density, and reliability, the M28F102-100N1 from STMicroelectronics represents a solid choice for designers and engineers seeking a dependable Flash memory solution.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
Alliance Memory, Inc.
IC DRAM 2GBIT PARALLEL 134FBGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 9MBIT PARALLEL 165CABGA
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 36MBIT PARALLEL 165FBGA
Need more? Email Us
Altera
IC FLASH RAM 32MBIT PAR 66SCSP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 9MBIT PARALLEL 165CABGA
Need more? Email Us
GSI Technology
IC SRAM 288MBIT PAR 165FPBGA
Need more? Email Us
Micron Technology Inc.
IC DRAM 256MBIT PAR 54TSOP II
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess