EN
  • EN
  • DE
  • IT

STM8AF6226TASSSX

Part No STM8AF6226TASSSX
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 8KB FLASH 32LQFP / MCU 8-bit STM8A CISC 8KB Flash 3.3V/5V Automotive 32-Pin LQFP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Series STM8A
Packaging Reel package
Core Processor STM8A
Core Size 8-Bit
Speed 16MHz
Connectivity I2C, LIN, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 28
Program Memory Size 8KB (8K x 8)
Program Memory Type FLASH
EEPROM Size 640 x 8
RAM Size 512 x 8
Supply Voltage 3 V ~ 5.5 V
Data Converters A/D 7x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 32-LQFP
Win Source Part Number 795741-STM8AF6226TASSSX
Popularity Medium
Supply and Demand Status Limited
Family Name STM8AF6226
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian STM8AF6226TASSSX CAD Model

Description

STM8AF6226TASSSX – A High-Performance Microcontroller from STMicroelectronics

The STM8AF6226TASSSX is a cutting-edge microcontroller unit (MCU) designed and manufactured by STMicroelectronics, a leader in semiconductor solutions. This MCU is part of the STM8AF series, which is specifically tailored for the automotive market and engineered to meet the rigorous standards of automotive-grade product specifications.

With a robust architecture based on the high-performance STM8A core, the STM8AF6226TASSSX operates at a maximum frequency of 16 MHz. Its advanced design ensures reliable operation across a wide temperature range, making it suitable for the demanding conditions of automotive applications.

Key Features:

  • Core: STM8A 8-bit core, with up to 16 MIPS at 16 MHz clock frequency.
  • Memory: Equipped with 32 Kbytes of Flash memory, which provides ample space for complex programs, and 1 Kbyte of true data EEPROM, which is rated for up to 300,000 write/erase cycles, ensuring data retention and reliability.
  • RAM: 2 Kbytes of RAM, allowing for efficient in-application data processing.
  • I/O Ports: Up to 28 multifunctional I/O pins, providing flexibility in peripheral connections and module integrations.
  • Advanced Peripherals: Includes a range of embedded peripherals such as a 10-bit analog-to-digital converter (ADC), timers, UART, SPI, and I²C communication interfaces.
  • Operating Voltage: Supports an operating voltage range from 2.95 V to 5.5 V, accommodating various power supply designs.
  • Temperature Range: Automotive-grade temperature range from -40°C to 85°C or 125°C, depending on the application requirements.
  • Package: Available in a compact LQFP 32-pin package, optimizing board space without compromising performance.

The STM8AF6226TASSSX is not only robust and versatile but also offers advanced security features, including a unique ID and a flexible hardware watchdog, which make it an excellent choice for safety-critical automotive applications. Its integrated debug module with a dedicated interface ensures seamless development and debugging processes.

Whether you are designing engine management systems, body control modules, or any other automotive systems requiring a reliable and high-performance MCU, the STM8AF6226TASSSX provides the features and capabilities to meet the needs of your demanding applications.

You May Also Be Interested in

Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess