EN
  • EN
  • DE

STM8AF6223PDU

Part No STM8AF6223PDU
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 8KB FLASH 20TSSOP / STM8A Automotive, AEC-Q100, STM8A Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 20-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer STMicroelectronics
Packaging Tube
Product Status Not For New Designs
Core Processor STM8A
Core Size 8-Bit
Speed 16MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 16
Program Memory Size 8KB (8K x 8)
Program Memory Type FLASH
EEPROM Size 640 x 8
RAM Size 1K x 8
Voltage - Supply (Vcc/Vdd) 3V ~ 5.5V
Data Converters A/D 5x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 150°C
Mounting Surface Mount
Case / Package 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 20-TSSOP
Base Product Number STM8
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number 497-17904,STM8AF6223PDU-ND
Standard Package 74
Win Source Part Number 1318633-STM8AF6223PDU
Ultra Librarian 3D Model Ultra Librarian STM8AF6223PDU CAD Model

Description

STM8AF6223PDU Microcontroller by STMicroelectronics

The STM8AF6223PDU is a high-performance microcontroller unit (MCU) from the renowned semiconductor manufacturer, STMicroelectronics. This advanced MCU is part of the STM8A series, designed specifically for automotive and industrial applications where reliability and efficiency are critical. With its robust architecture and rich feature set, the STM8AF6223PDU provides an ideal solution for a wide range of embedded systems.

Key Features

  • Core: The STM8AF6223PDU is built around the high-performance STM8A core, operating at a frequency of up to 16 MHz. The core is designed to execute instructions efficiently, providing excellent computational speed and responsiveness.
  • Memory: This MCU comes equipped with 8 KB of Flash program memory, which is highly reliable and ensures the integrity of your application code over the product's lifespan. Additionally, it includes 1 KB of true data EEPROM, which is rated for high endurance and 640 bytes of RAM for temporary data storage.
  • I/O Ports: It offers 28 versatile input/output (I/O) ports that are 5V tolerant, allowing for flexible connection to various peripherals and sensors, without the need for level shifters.
  • Advanced Peripherals: Integrated into the STM8AF6223PDU are multiple communication interfaces, including I2C, SPI, and UART, which enable easy data exchange with other components in a system. It also features a 10-bit analog-to-digital converter (ADC) for accurate sensor readings and an array of timers for precise event management and PWM generation.
  • Robustness: Designed with automotive applications in mind, the MCU provides extended temperature range operation, low voltage operation capability, and is compliant with the AEC-Q100 standard, ensuring high reliability under harsh conditions.
  • Development Support: STMicroelectronics offers comprehensive development support for the STM8AF6223PDU, including software libraries, development kits, and a robust integrated development environment (IDE) to streamline the development process and reduce time to market.

Applications

The STM8AF6223PDU is highly versatile and can be used in a variety of applications such as automotive systems, motor control, industrial control systems, and sensor hubs. Its robust design and rich peripheral set make it particularly well-suited for applications that require reliable operation in challenging environments.

With its combination of performance, memory features, and development support, the STM8AF6223PDU MCU is a compelling choice for designers looking to create sophisticated and durable embedded systems.

You May Also Be Interested in

Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.4716 $53.6592
28+ $3.6691 $102.7348
43+ $3.5544 $152.8392
59+ $3.4397 $202.9423
76+ $3.3251 $252.7076
101+ $2.9811 $301.0911
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,960 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess