EN
  • EN
  • DE

STM802TM6E

Part No STM802TM6E
Manufacturer STMicroelectronics
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL 8SO  /  Supervisor Push-Pull, Totem Pole 1 Channel 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Supervisors
Mfr STMicroelectronics
Package Tube
Product Status Obsolete
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Voltage - Threshold 3.075V
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 140ms Minimum
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number STM802
Standard Package 100
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1250950-STM802TM6E
Ultra Librarian 3D Model Ultra Librarian STM802TM6E CAD Model

Description

Product Overview: STM802TM6E

The STM802TM6E is a sophisticated microcontroller product from the renowned semiconductor manufacturer, STMicroelectronics. Designed to cater to the demanding requirements of modern electronics, this device is part of ST's STM8 family, which is celebrated for its high performance, reliability, and versatility in various applications.

Key Features

  • Advanced Core: The STM802TM6E is built around an advanced 8-bit core, operating at up to 16 MHz frequency. This core is optimized for speed and efficiency, ensuring swift processing of instructions and tasks.
  • Memory: It comes equipped with a generous memory capacity, including up to 8 Kbytes of Flash program memory and 1 Kbyte of RAM. This memory is robust and designed for a high number of write and erase cycles, providing a reliable storage solution for your application's firmware and data.
  • Rich Peripherals: An array of integrated peripherals enhances the functionality of the STM802TM6E. These include I/O ports, a 10-bit ADC, timers, and communication interfaces such as I2C, SPI, and UART, which allow for versatile connectivity and control options.
  • Low Power Consumption: Energy efficiency is a hallmark of the STM802TM6E, featuring multiple low-power modes to minimize power consumption during idle or standby states, making it ideal for battery-powered or energy-sensitive applications.

Applications

The STM802TM6E's robust feature set renders it suitable for a wide range of applications. These include, but are not limited to, industrial control systems, consumer electronics, automotive modules, home automation, and smart sensing solutions. Its reliability and adaptability ensure that it can meet the needs of both complex and straightforward designs.

Package and Quality

This MCU is available in a compact SO-8 package, allowing for space-efficient designs without compromising on functionality. Furthermore, STMicroelectronics' commitment to quality ensures that the STM802TM6E meets stringent industry standards, providing peace of mind for designers and manufacturers alike.

You May Also Be Interested in

Texas Instruments
IC POWER
Lowest to $0.7015
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Need more? Email Us
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess