EN
  • EN
  • DE

STM6620BIQPTR

Part No STM6620BIQPTR
Manufacturer STMicroelectronics
Catalog PMIC - Supervisors
Description IC SUPERVISOR COND & INTERFACES / Supervisor Channel
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Mfr STMicroelectronics
Series *
Package Tape & Reel
Product Status Active
Programmable Not Verified
Base Product Number STM6620
Standard Package 3,000 pcs
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Win Source Part Number 935495-STM6620BIQPTR
Ultra Librarian 3D Model Ultra Librarian STM6620BIQPTR CAD Model

Description

The STM6620BIQPTR is a sophisticated, low-voltage microprocessor reset circuit device designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This component is specifically engineered to monitor the power supply and manage the system reset to ensure proper operation of microprocessor systems. It plays a critical role in enhancing the reliability and performance of electronic applications.

Featuring a range of voltage thresholds suitable for different applications, the STM6620BIQPTR provides precise monitoring of the supply voltage. It is designed to maintain system integrity by asserting a reset signal whenever the VCC supply voltage drops below the minimum VIT threshold. The reset output remains asserted until the supply voltage returns to a stable condition above the specified threshold, plus a built-in delay time to ensure system stability.

The device is offered in a compact, lead-free, TSSOP-8 package, which is ideal for space-constrained applications. Its small footprint makes it a perfect choice for portable electronics, where size and power consumption are critical considerations. The STM6620BIQPTR operates over a broad temperature range, making it suitable for industrial and automotive applications where extreme conditions are common.

Additional features of the STM6620BIQPTR include:

  • Low supply current, which is essential for battery-powered devices.
  • Multiple reset threshold options to cater to different system requirements.
  • Open-drain or push-pull reset output configurations, providing flexibility in interfacing with other system components.
  • Immunity to short VCC transients, ensuring reliable operation in noisy environments.

STMicroelectronics provides comprehensive technical support for the STM6620BIQPTR, including detailed datasheets, application notes, and design resources. This ensures that designers can integrate the device into their systems with confidence, knowing they have the backing of a trusted industry leader.

In summary, the STM6620BIQPTR from STMicroelectronics is a versatile and reliable solution for system reset management, offering precision, low power consumption, and a compact form factor, making it an excellent choice for a wide array of electronic applications.

You May Also Be Interested in

Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
Xicor Inc.
PSMC ADJUSTABLE 3 CHANNEL PDSO14
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
155+ $0.3283 $50.8865
375+ $0.2694 $101.0250
575+ $0.2610 $150.0750
795+ $0.2526 $200.8170
1,025+ $0.2442 $250.3050
1,375+ $0.2189 $300.9875
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,800 pieces
MOQ: 155 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess