EN
  • EN
  • DE

STM6520AQRRDG9F

Part No STM6520AQRRDG9F
Manufacturer STMicroelectronics
Catalog PMIC - Supervisors
Description IC SUPERVISOR SMART RESET 8TDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Type Reset Timer
Output Open Drain, Push-Pull
Reset Active High/Active Low
Reset Timeout Adjustable/Selectable
Temperature Range - Operating -30°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-TDFN (2x2)
Win Source Part Number 031334-STM6520AQRRDG9F
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian STM6520AQRRDG9F CAD Model

Description

Product Overview: STM6520AQRRDG9F from STMicroelectronics

The STM6520AQRRDG9F is a high-performance, low-power microcontroller unit (MCU) designed and manufactured by STMicroelectronics, a global semiconductor leader known for its cutting-edge technology. This product is a part of the STM32 family, which is renowned for its robust architecture, rich set of peripherals, and ease of integration.

Key Features

  • Advanced Core: At the heart of the STM6520AQRRDG9F lies an ARM Cortex-M0+ core, which operates at a frequency of up to 48 MHz. This core provides the perfect balance between power consumption and processing capability, making it suitable for a wide range of applications.
  • Memory: The device comes equipped with a generous memory capacity, including 32KB of Flash memory and 8KB of SRAM. This ensures ample space for complex application code and data storage.
  • Rich Connectivity: With a variety of communication interfaces such as I2C, UART, SPI, and USB 2.0, the STM6520AQRRDG9F offers designers flexibility in connecting to other devices and peripherals.
  • Low Power Consumption: The MCU features multiple power-saving modes, which enable efficient energy management for battery-powered or energy-sensitive applications.
  • Robust I/Os: Numerous GPIOs (General-Purpose Input/Output) are available, providing a versatile set of pins for interfacing with external components.
  • Analog Features: The inclusion of analog peripherals such as ADCs (Analog-to-Digital Converters) and DACs (Digital-to-Analog Converters) allows for precise signal measurement and control.
  • Temperature Range: The STM6520AQRRDG9F operates over an industrial temperature range, ensuring reliable performance under varying environmental conditions.

Applications

Thanks to its rich feature set and adaptability, the STM6520AQRRDG9F is ideal for a multitude of applications, including but not limited to industrial control systems, consumer electronics, IoT devices, and smart sensing solutions. Its low power consumption and robust operation make it particularly well-suited for portable and remote applications where power efficiency is critical.

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The STM6520AQRRDG9F is no exception, meeting stringent quality standards and providing the reliability expected from a leading semiconductor manufacturer. With this MCU, designers can confidently develop applications that require long-term stability and performance.

You May Also Be Interested in

Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 8SOP
Lowest to $0.7277
Texas Instruments
AUTOMOTIVE NANOPOWER SUPERVISOR / Supervisor Open Drain or Open Collector 1 Channel 6-WSON (1.5x1.5)
Lowest to $1.2818
Maxim Integrated
IC SUPERVISOR 1 CHANNEL SC70-4 / Supervisor Open Drain or Open Collector 1 Channel SC-70-4
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Texas Instruments
LOW-POWER VOLTAGE SUPERVISOR / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Lowest to $0.1444
Torex Semiconductor Ltd
IC SUPERVISOR 1 CHANNEL 4USPN / Supervisor Push-Pull, Totem Pole 1 Channel 4-USPN (0.90x1.2)
Lowest to $0.6413
Texas Instruments
IC POWER / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.8988
Microchip Technology
IC SUPERVISOR 1 CHANNEL SC70-3 / Supervisor Open Drain or Open Collector 1 Channel SC-70-3
Lowest to $0.7758
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 3SSOP / Supervisor Push-Pull, Totem Pole 1 Channel 3-SSOP
Lowest to $0.1696

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.6831 $51.2325
180+ $0.5605 $100.8900
280+ $0.5430 $152.0400
385+ $0.5255 $202.3175
495+ $0.5080 $251.4600
660+ $0.4554 $300.5640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess