EN
  • EN
  • DE

STM6318D

Part No STM6318D
Manufacturer STMicroelectronics
Catalog PMIC - Supervisors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Category Integrated Circuits(ICs)
Family PMIC - Supervisors
Win Source Part Number 194464-STM6318D
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STM6318D CAD Model

Description

Product Overview: STM6318D

The STM6318D is a highly integrated solution from STMicroelectronics, designed to offer robust and reliable system reset functionality. This compact, low-power device is an ideal choice for managing microprocessor and microcontroller power supply and reset signaling in a wide range of applications.

Key Features

  • Precision Monitoring: The STM6318D features precision voltage monitoring, ensuring that the system is reset whenever the supply voltage falls below a specific threshold. This helps in preventing system malfunctions due to insufficient power.
  • Programmable Reset Delay: It comes with an adjustable delay time for the reset signal, which can be programmed via external capacitor to match specific system requirements.
  • Low Power Consumption: Designed for energy-efficient operation, the STM6318D is suitable for battery-powered devices, contributing to extended battery life and reduced power costs.
  • High Accuracy: The device offers high accuracy in threshold voltage, ensuring reliable operation even under varying conditions.
  • Bidirectional Reset: The STM6318D supports bidirectional reset capability, which allows the device to be interfaced with a variety of microcontrollers and processors, enhancing its versatility.

Applications

The STM6318D is designed to serve a wide array of applications, including but not limited to:

  • Consumer Electronics
  • Computers and Computer Peripherals
  • Industrial Control Systems
  • Embedded Systems
  • Portable and Handheld Devices

Technical Specifications

At the heart of the STM6318D's capabilities are its technical specifications:

  • Supply Voltage Range: 2.5V to 5.5V
  • Operating Temperature Range: -40°C to +85°C
  • Precision Threshold Voltage: Factory-trimmed for accuracy
  • Package: Available in a space-saving SOT23-5 package

With its robust feature set and STMicroelectronics' commitment to quality, the STM6318D is a reliable component for ensuring system stability and performance. Whether for consumer gadgets or industrial machinery, this reset IC stands as a testament to precision engineering in power management solutions.

You May Also Be Interested in

Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.1320
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess