EN
  • EN
  • DE

STM5589AVA

Part No STM5589AVA
Manufacturer STMicroelectronics
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 346514-STM5589AVA
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STM5589AVA CAD Model

Description

The STM5589AVA is a cutting-edge microcontroller unit (MCU) from STMicroelectronics, designed to cater to the demanding requirements of modern embedded systems. This high-performance MCU is part of ST's renowned STM32 family, which is celebrated for its robust design, exceptional performance, and flexibility.

Key Features

  • Core: The STM5589AVA is equipped with a powerful ARM Cortex-M series core, providing the perfect balance between energy efficiency and processing capability. This enables the device to handle complex computations and algorithms with ease.
  • Memory: With an ample amount of integrated memory, the MCU offers plenty of space for application code and data storage. It includes high-speed Flash memory and SRAM, ensuring quick access to stored information and smooth operation.
  • Connectivity: A variety of communication interfaces are available on the STM5589AVA, including I2C, SPI, UART, and USB. This allows for seamless integration with other components and peripherals, making it an ideal choice for interconnected systems.
  • Analog Features: The device comes with multiple ADCs (Analog-to-Digital Converters), DACs (Digital-to-Analog Converters), and other analog peripherals, making it suitable for applications that require precise analog signal management.
  • Timers and Control: Advanced timer modules provide the capability for PWM (Pulse Width Modulation) control, enabling accurate control over motors and other actuators. This makes the STM5589AVA perfect for industrial control and automation applications.
  • Security: Security features integrated into the STM5589AVA ensure the protection of code and data. With hardware-based encryption and secure boot options, the MCU is designed to prevent unauthorized access and tampering.
  • Power Efficiency: STMicroelectronics has designed the STM5589AVA with power efficiency in mind. Various power-saving modes allow the MCU to operate in energy-critical applications without sacrificing performance.

Applications

The STM5589AVA is versatile enough to be used across a wide range of applications. It is particularly well-suited for industrial control systems, medical devices, advanced consumer electronics, and IoT (Internet of Things) devices, where reliability, performance, and power efficiency are paramount.

Overall, the STM5589AVA from STMicroelectronics represents a blend of performance, flexibility, and security, making it an excellent choice for designers looking to create sophisticated and reliable electronic products.

You May Also Be Interested in

Fuji Electric
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $19.5853
Freescale Semiconductor - NXP
Lowest to $135.3384
Freescale Semiconductor - NXP
Lowest to $16.3040
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Semtech Corporation
Need more? Email Us
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
ON Semiconductor
Lowest to $0.8593

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess