EN
  • EN
  • DE

STM32L562VET6Q

Part No STM32L562VET6Q
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 100LQFP  /  ARM® Cortex®-M33 series Microcontroller IC 32-Bit Single-Core 110MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series STM32L5
Package Tray
Core Processor ARM® Cortex®-M33
Core Size 32-Bit Single-Core
Speed 110MHz
Connectivity CANbus, I2C, IrDA, LINbus, MMC/SD, QSPI, SAI, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, PWM, WDT
Number of I/O 79
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
RAM Size 256K x 8
Supply Voltage - Operating 1.71V ~ 3.6V
Data Converters A/D 14x12b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Base Product Number STM32
Other Names 497-STM32L562VET6Q
Standard Package 90
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Win Source Part Number 1262131-STM32L562VET6Q
Ultra Librarian 3D Model Ultra Librarian STM32L562VET6Q CAD Model

Description

STM32L562VET6Q - Ultra-low-power ARM Cortex-M33 MCU

The STM32L562VET6Q microcontroller from STMicroelectronics is a cutting-edge, ultra-low-power MCU designed to deliver high performance for a wide range of applications. This product is based on the ARM Cortex-M33 processor with TrustZone for ARMv8-M, operating at a frequency of up to 110 MHz. Its exceptional power efficiency makes it an ideal choice for portable and power-sensitive applications in medical, industrial, and consumer markets.

With a Flash memory size of 512 Kbytes and 256 Kbytes of SRAM, the STM32L562VET6Q provides ample storage for complex applications. Additionally, it features several high-speed embedded memories, including a Flexible Memory Controller (FMC) for external memory, Quad-SPI, and an extensive range of enhanced I/Os and peripherals.

The MCU supports multiple power-saving modes, including a shutdown mode that reduces power consumption to a minimum, ensuring extended battery life in end products. Its energy-saving architecture is complemented by a variety of peripherals that can operate in low-power mode, such as the LCD-TFT controller, which allows for rich visual interfaces on battery-powered devices.

Security is a paramount concern in today's connected world, and the STM32L562VET6Q addresses this with state-of-the-art security features. TrustZone technology enables secure and non-secure application code to coexist, ensuring sensitive data and code can be protected from malicious attacks. Additionally, it provides hardware cryptographic acceleration, a random number generator, and hardware support for public key cryptography.

Connectivity is another strong suit of the STM32L562VET6Q, offering a USB Type-C and Power Delivery controller, an integrated SMPS for power efficiency, multiple SPI/I2C/UART interfaces, and a CAN FD for industrial applications. Its advanced analog features include two 12-bit DACs, two ultra-low-power comparators, and four operational amplifiers.

Developers will appreciate the comprehensive development ecosystem surrounding the STM32 family, including software tools, firmware libraries, and hardware development kits, which facilitate rapid development and prototyping. The STM32L562VET6Q is available in a 100-pin LQFP package, providing flexibility for various design requirements.

In summary, the STM32L562VET6Q from STMicroelectronics is a powerful and secure microcontroller that offers the perfect balance between performance and power consumption for demanding applications.

You May Also Be Interested in

Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.2737 $61.3685
10+ $10.0707 $100.7070
16+ $9.7560 $156.0960
22+ $9.4413 $207.7086
28+ $9.1266 $255.5448
37+ $8.1825 $302.7525
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 800 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess