EN
  • EN
  • DE

STM32L562RET6

Part No STM32L562RET6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 64LQFP / ARM® Cortex®-M33 series Microcontroller IC 32-Bit Single-Core 110MHz 512KB (512K x 8) FLASH 64-LQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series STM32L5
Package Tray
Core Processor ARM® Cortex®-M33
Core Size 32-Bit Single-Core
Speed 110MHz
Connectivity CANbus, I2C, IrDA, LINbus, MMC/SD, QSPI, SAI, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, PWM, WDT
Number of I/O 52
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
RAM Size 256K x 8
Supply Voltage - Operating 1.71V ~ 3.6V
Data Converters A/D 16x12b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 64-LQFP
Supplier Device Package 64-LQFP (10x10)
Base Product Number STM32
Other Names 497-STM32L562RET6
Standard Package 160
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Win Source Part Number 1262129-STM32L562RET6
Ultra Librarian 3D Model Ultra Librarian STM32L562RET6 CAD Model

Description

STM32L562RET6 Microcontroller

The STM32L562RET6 is a cutting-edge microcontroller from STMicroelectronics that belongs to the STM32L5 Series, a line of ultra-low-power ARM Cortex-M33 core microcontrollers. This product is designed to deliver a perfect blend of energy efficiency, performance, and security, making it an ideal choice for a wide range of applications, including IoT devices, medical equipment, industrial controls, and consumer electronics.

At the heart of the STM32L562RET6 is a 32-bit ARM Cortex-M33 core with a maximum frequency of 110 MHz. This core is complemented by a comprehensive set of peripherals and features that enhance its performance and functionality. With 512KB of Flash memory and 256KB of SRAM, developers have ample space for complex applications and software stacks. Additionally, its memory can be extended through a flexible memory controller supporting Compact Flash, SRAM, PSRAM, NOR, and NAND memories.

The microcontroller also boasts a rich set of I/Os and peripherals, including multiple 16-bit timers, a real-time clock, SPI, I2C, USART interfaces, USB OTG FS, and many others. These interfaces ensure seamless connectivity and expandability for various external components and modules.

Security is a paramount concern in today's connected world, and the STM32L562RET6 addresses this with its integrated security features. It includes hardware support for AES 256-bit encryption, HASH (MD5, SHA-1, SHA-2), a random number generator (RNG), and a Public Key Accelerator. Moreover, it offers a secure boot, secure firmware update support, and readout protection to safeguard your applications against unauthorized access and tampering.

Energy efficiency is another hallmark of the STM32L562RET6, featuring multiple power-saving modes, including a low-power run mode, sleep mode, and multiple standby modes with sub-microamp consumption ensuring extended battery life for portable applications.

STMicroelectronics provides a comprehensive development ecosystem for the STM32L562RET6, including software libraries, the STM32CubeL5 MCU Package, development boards, and a suite of debugging and programming tools that simplify the development process and reduce time to market.

In summary, the STM32L562RET6 from STMicroelectronics is a robust and versatile microcontroller that offers the perfect balance between power consumption, performance, and security, making it an excellent choice for developers looking to create sophisticated and secure embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $10.8298
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.8891 $63.5564
8+ $13.0373 $104.2984
12+ $12.6298 $151.5576
17+ $12.2224 $207.7808
22+ $11.8150 $259.9300
29+ $10.5928 $307.1912
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 54 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess