EN
  • EN
  • DE

STM32L4R5QII6P

Part No STM32L4R5QII6P
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 2MB FLASH 132UFBGA / ARM® Cortex®-M4 series Microcontroller IC 32-Bit Single-Core 120MHz 2MB (2M x 8) FLASH 132-UFBGA (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series STM32L4R
Package Tray
Core Processor ARM® Cortex®-M4
Core Size 32-Bit Single-Core
Speed 120MHz
Connectivity CANbus, EBI/EMI, I²C, IrDA, LINbus, MMC/SD, SAI, SPI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 110
Program Memory Size 2MB (2M x 8)
Program Memory Type FLASH
RAM Size 640K x 8
Supply Voltage - Operating 1.71V ~ 3.6V
Data Converters A/D 16x12b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 132-UFBGA
Supplier Device Package 132-UFBGA (7x7)
Base Product Number STM32L4R5
Standard Package 2,496
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1262160-STM32L4R5QII6P
Ultra Librarian 3D Model Ultra Librarian STM32L4R5QII6P CAD Model

Description

STM32L4R5QII6P Microcontroller

The STM32L4R5QII6P is a high-performance microcontroller from STMicroelectronics, renowned for its exceptional energy efficiency and advanced features. This microcontroller belongs to the STM32L4 series, which is designed for applications requiring a perfect balance between power consumption and performance.

At the heart of the STM32L4R5QII6P lies an ARM Cortex-M4 core with a Floating Point Unit (FPU), running at a frequency of up to 120 MHz. This core provides the computational horsepower necessary for intensive tasks and mathematical operations, making it suitable for a wide range of applications such as IoT devices, medical equipment, industrial control systems, and consumer electronics.

One of the standout features of this microcontroller is its 1 Mbyte of Flash memory and 320 Kbytes of SRAM, which offer ample storage for complex applications and the flexibility to handle large data buffers. Additionally, the STM32L4R5QII6P includes several advanced peripherals, including:

  • Multiple communication interfaces such as I2C, SPI, UART/USART, and USB OTG
  • A rich set of analog features with ADCs, DACs, and comparators
  • Enhanced timers and PWM controllers for precise control in real-time applications

The microcontroller also boasts excellent power management capabilities, with multiple power-saving modes that allow developers to optimize energy consumption based on the application's requirements. Its dynamic voltage scaling and low-power modes ensure minimal power usage without sacrificing performance.

The STM32L4R5QII6P is provided in a UFBGA132 package, which is ideal for space-constrained applications. It also supports an extended temperature range from -40°C to 85°C (or up to 105°C, depending on the variant), ensuring reliable operation across diverse environments.

Developers looking to leverage this microcontroller can take advantage of the extensive ecosystem provided by STMicroelectronics, including the STM32Cube software development platform, comprehensive development kits, and a global community of users and experts. This ecosystem facilitates rapid development and prototyping, helping to bring products to market faster.

With its blend of efficiency, performance, and rich features, the STM32L4R5QII6P stands out as a versatile choice for designers who demand the best in microcontroller technology.

You May Also Be Interested in

Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $10.8298
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.5908 $66.3632
9+ $13.6130 $122.5170
14+ $13.1876 $184.6264
19+ $12.7622 $242.4818
24+ $12.3368 $296.0832
32+ $11.0605 $353.9360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,100 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess