EN
  • EN
  • DE

STM32L496QGI6S

Part No STM32L496QGI6S
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 132UFBGA / ARM® Cortex®-M4 STM32L4 Microcontroller IC 32-Bit Single-Core 80MHz 1MB (1M x 8) FLASH 132-UFBGA (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer STMicroelectronics
Packaging Tray
Core Processor ARM® Cortex®-M4
Core Size 32-Bit Single-Core
Speed 80MHz
Connectivity CANbus, EBI/EMI, I2C, IrDA, LINbus, MMC/SD, QSPI, SAI, SPI, SWPMI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, LCD, PWM, WDT
Number of I/O 110
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
RAM Size 320K x 8
Voltage - Supply (Vcc/Vdd) 1.71V ~ 3.6V
Data Converters A/D 19x12b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 132-UFBGA
Supplier Device Package 132-UFBGA (7x7)
Base Product Number STM32L496
Moisture Sensitivity Level (MSL) 3 (168 Hours)
REACH Status REACH Unaffected
Other Part Number 497-STM32L496QGI6S
Standard Package 2,496
Win Source Part Number 1322483-STM32L496QGI6S
Ultra Librarian 3D Model Ultra Librarian STM32L496QGI6S CAD Model

Description

STM32L496QGI6S Microcontroller - STMicroelectronics

The STM32L496QGI6S is a cutting-edge microcontroller unit (MCU) from the renowned semiconductor manufacturer STMicroelectronics. This high-performance MCU is part of the STM32L4 series, which is celebrated for its perfect balance between power efficiency and processing capability. The STM32L496QGI6S is tailored for a wide range of applications, including industrial control systems, IoT devices, medical equipment, and consumer electronics.

At the heart of the STM32L496QGI6S lies an advanced 32-bit ARM Cortex-M4 core with a floating-point unit (FPU), running at a frequency of up to 80 MHz. This core provides the computational horsepower needed for complex algorithms and control tasks. The MCU also boasts a high-speed embedded memory architecture that includes up to 1 Mbyte of Flash memory and 320 Kbytes of SRAM, ensuring ample space for application code and data storage.

The device's rich set of peripherals enhances its versatility. It includes several high-speed communication interfaces such as I2C, SPI, USART, and USB OTG (USB On-The-Go). Additionally, it offers numerous analog features like 12-bit ADCs (Analog-to-Digital Converters), DACs (Digital-to-Analog Converters), and ultra-low-power comparators. This makes it an ideal choice for sensor interfacing and real-time control applications.

The STM32L496QGI6S is designed with power efficiency in mind. It operates in multiple power modes, allowing for optimal power consumption in various operational states. The EnergyLite™ power-saving technology ensures that the MCU can run with a minimal energy footprint, which is crucial for battery-operated and energy-sensitive applications.

For security-focused applications, the STM32L496QGI6S includes hardware-based security features like a True Random Number Generator (TRNG) and advanced cryptographic support with hardware acceleration for AES, ensuring data protection and secure communications.

In terms of physical packaging, the STM32L496QGI6S is available in a 144-pin UFBGA package, providing a compact footprint while still offering extensive I/O capabilities. Its robust design and wide operating temperature range make it suitable for demanding environments.

Overall, the STM32L496QGI6S from STMicroelectronics is a powerful and flexible MCU that meets the needs of sophisticated embedded systems, providing developers with a scalable and energy-efficient platform for innovation.

You May Also Be Interested in

Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess