EN
  • EN
  • DE

STM32L433RCI6TR

Part No STM32L433RCI6TR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 64UFBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features ARM® Cortex®-M4 series Microcontroller IC 32-Bit 80MHz 256KB (256K x 8) FLASH 64-UFBGA (5x5)
Manufacturer STMicroelectronics
Series STM32L4
Package Reel - TR
Core Processor ARM® Cortex®-M4
Core Size 32-Bit
Speed 80MHz
Connectivity CANbus, I2C, IrDA, LINbus, MMC/SD, QSPI, SAI, SPI, SWPMI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, LCD, PWM, WDT
Number of I/O 52
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
Supply Voltage 1.71V ~ 3.6V
Data Converters A/D 16x12b; D/A 2x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 64-UFBGA
Case / Package 64-UFBGA (5x5)
Family Name STM32L433
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 5000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 898232-STM32L433RCI6TR
Ultra Librarian 3D Model Ultra Librarian STM32L433RCI6TR CAD Model

Description

STM32L433RCI6TR Microcontroller by STMicroelectronics

The STM32L433RCI6TR is a cutting-edge microcontroller unit (MCU) from STMicroelectronics, known for its high performance and energy efficiency. This MCU is part of the STM32L4 series, which is renowned for its balance of power consumption and processing capability, making it an ideal choice for a wide range of applications, including industrial control, Internet-of-Things (IoT) devices, medical equipment, and consumer electronics.

At the heart of the STM32L433RCI6TR is a 32-bit ARM Cortex-M4 core with a floating-point unit (FPU), operating at a frequency of up to 80 MHz. The core's architecture is designed to achieve maximum computational efficiency, which is essential for math-intensive applications. The FPU further enhances the MCU's capability to handle complex calculations, such as those required in digital signal processing (DSP).

This microcontroller comes with 256 KB of flash memory and 64 KB of SRAM, providing ample space for application code and data storage. The memory architecture is well-suited for applications that require fast and reliable data processing. Additionally, the STM32L433RCI6TR features several power-saving modes, including a low-power run mode, sleep mode, and several standby modes, which enable the MCU to maintain a balance between performance and power consumption.

Connectivity is a strong suit of the STM32L433RCI6TR, offering a range of peripherals for communication. It includes a USB 2.0 Full-Speed interface, multiple I2C, USART, SPI, and CAN interfaces, which allow for easy integration with other components and systems. The MCU also features a 12-bit ADC (Analog-to-Digital Converter), 2 DACs (Digital-to-Analog Converters), and a variety of timers, which are invaluable for tasks that require precise timing and analog interface.

The STM32L433RCI6TR is available in a 64-pin UFBGA package, which is ideal for space-constrained applications. The MCU also supports an extended temperature range, ensuring reliable operation under varying environmental conditions. With its robust set of features, this MCU is a versatile solution for designers looking to develop advanced and power-efficient products.

STMicroelectronics provides comprehensive development tools and software support for the STM32L4 series, including the STM32CubeL4 software library and the STM32CubeMX initialization code generator. These tools simplify the development process and reduce time to market for products built around the STM32L433RCI6TR.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.8043 $69.0215
11+ $11.3268 $124.5948
16+ $10.9727 $175.5632
22+ $10.6188 $233.6136
29+ $10.2649 $297.6821
38+ $9.2030 $349.7140
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,920 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess