EN
  • EN
  • DE

STM32L432KCU6

Part No STM32L432KCU6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLSH 32UFQFPN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr STMicroelectronics
Series STM32L4
Package Tray
Product Status Active
Programmable Not Verified
Core Processor ARM® Cortex®-M4
Core Size 32-Bit Single-Core
Speed 80MHz
Connectivity CANbus, I²C, IrDA, LINbus, QSPI, SAI, SPI, SWPMI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, PWM, WDT
Number of I/O 26
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
RAM Size 64K x 8
Voltage - Supply (Vcc/Vdd) 1.71V ~ 3.6V
Data Converters A/D 10x12b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 32-UFQFN Exposed Pad
Supplier Device Package 32-UFQFPN (5x5)
Base Product Number STM32L432
Standard Package 490 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 843759-STM32L432KCU6
Ultra Librarian 3D Model Ultra Librarian STM32L432KCU6 CAD Model

Description

STM32L432KCU6 Microcontroller - STMicroelectronics

The STM32L432KCU6 is a cutting-edge microcontroller from STMicroelectronics that belongs to their STM32L4 series, renowned for its exceptional power efficiency and performance. This microcontroller is specifically designed to cater to a wide array of applications, ranging from IoT devices to industrial controls, and from medical equipment to consumer electronics. Its versatile nature makes it a popular choice among engineers and designers looking for a reliable and cost-effective solution.

At the heart of the STM32L432KCU6 is an ARM Cortex-M4 core with a floating-point unit (FPU), running at a frequency of up to 80 MHz. The inclusion of the FPU provides the computational power necessary to handle complex mathematical operations, making it ideal for applications requiring intense mathematical calculations such as signal processing and control algorithms.

The microcontroller comes equipped with 256 KB of Flash memory and 64 KB of SRAM, providing ample storage for code and data. It also features a range of peripherals, including multiple timers, communication interfaces such as I2C, SPI, and USART, as well as a USB 2.0 Full-Speed interface with a dedicated battery charging detection capability, which simplifies the design of battery-powered applications.

Analog functionality is not overlooked, with several channels of 12-bit ADCs, DACs, and ultra-low-power comparators, enhancing the STM32L432KCU6's capacity for sensor interfacing and control applications. For added security and data integrity, the microcontroller includes hardware support for AES-128/256 encryption, ensuring secure data transactions for sensitive applications.

The STM32L432KCU6 is housed in a UFQFPN32 package, which is not only space-saving but also offers a good balance between I/O count and compactness, making it suitable for designs where board space is at a premium.

STMicroelectronics provides comprehensive development support for the STM32L432KCU6 with their STM32Cube ecosystem, which includes a hardware abstraction layer (HAL), middleware components, and a vast number of example codes. This ecosystem simplifies the development process and helps reduce time-to-market for products built around this microcontroller.

In summary, the STM32L432KCU6 from STMicroelectronics is a powerful, efficient, and versatile microcontroller that strikes an excellent balance between performance, power consumption, and features, making it an ideal choice for a wide range of applications.

You May Also Be Interested in

Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.3928
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.0863 $54.7767
21+ $4.9939 $104.8719
32+ $4.8378 $154.8096
43+ $4.6818 $201.3174
56+ $4.5257 $253.4392
74+ $4.0575 $300.2550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 48,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess