EN
  • EN
  • DE
  • IT

STM32L152VBT6ATR

Part No STM32L152VBT6ATR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 100LQFP  /  ARM® Cortex®-M3 series Microcontroller IC 32-Bit Single-Core 32MHz 128KB (128K x 8) FLASH 100-LQFP (14x14)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series STM32L1
Package Tape & Reel
Core Processor ARM® Cortex®-M3
Core Size 32-Bit Single-Core
Speed 32MHz
Connectivity I2C, IrDA, LINbus, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, Cap Sense, DMA, I²S, LCD, POR, PWM, WDT
Number of I/O 83
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
RAM Size 32K x 8
Supply Voltage - Operating 1.8V ~ 3.6V
Data Converters A/D 24x12b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Base Product Number STM32L152
Other Names 497-STM32L152VBT6ATRCT,497-STM32L152VBT6ATRDKR,497-STM32L152VBT6ATR,STM32L152VBT6ATR
Standard Package 1,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1262367-STM32L152VBT6ATR
Ultra Librarian 3D Model Ultra Librarian STM32L152VBT6ATR CAD Model

Description

STM32L152VBT6ATR - STMicroelectronics

The STM32L152VBT6ATR microcontroller from STMicroelectronics is part of the STM32 L1 series of ultra-low-power MCUs based on the high-performance ARM Cortex-M3 32-bit RISC core. This microcontroller operates at a frequency of up to 32 MHz and offers a balance of power efficiency and performance, making it ideal for energy-sensitive applications.

Key Features:

  • Core: ARM Cortex-M3 32-bit RISC core operating at a 32 MHz maximum frequency.
  • Memory: Comes equipped with 128 KB of Flash memory and 16 KB of RAM, providing ample space for complex applications.
  • Power Efficiency: Ultra-low-power platform with multiple power-saving modes including Sleep, Stop, and Standby.
  • Analog: Features multiple 12-bit ADCs, DACs, and ultra-fast comparators.
  • Connectivity: Offers a range of serial interfaces, including I2C, SPI, USART, and USB 2.0 full speed, ensuring versatile peripheral connections.
  • Timers: Includes a variety of timers, such as basic, general-purpose, and advanced-control timers for a wide range of application needs.
  • Package: Available in an LQFP100 package that provides a compact footprint while still offering ample GPIOs for interfacing with external components.
  • Temperature Range: Operates within an industrial temperature range from -40°C to +85°C, suitable for harsh environments.
  • Development Support: Backed by STMicroelectronics' comprehensive development ecosystem, including software libraries, development boards, and online resources.

With its robust feature set, the STM32L152VBT6ATR is optimized for a wide range of applications that require energy efficiency without compromising performance. Applications include but are not limited to consumer electronics, industrial control systems, medical devices, and IoT (Internet of Things) devices. Its power management capabilities and rich set of peripherals make it an excellent choice for designers looking to create sophisticated yet power-conscious products.

Integrating this MCU into your design will help ensure a future-proof solution that meets the demands of modern low-power devices. The STM32L152VBT6ATR is not only a testament to STMicroelectronics' commitment to delivering high-quality semiconductor products but also a versatile core component for your next energy-efficient application.

You May Also Be Interested in

CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.7601 $54.0808
19+ $5.5467 $105.3873
28+ $5.3734 $150.4552
39+ $5.2000 $202.8000
50+ $5.0267 $251.3350
67+ $4.5067 $301.9489
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess