EN
  • EN
  • DE

STM32L151RDT6TR

Part No STM32L151RDT6TR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 384KB FLASH 64LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel
Core Processor ARM Cortex-M3
Data Bus Width 32-Bit
Speed 32MHz
Connectivity I2C, IrDA, LINbus, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
The number of I/O 51
Program Memory Size 384KB (384K x 8)
Program Memory Type FLASH
EEPROM Size 12K x 8
Date RAM Size 48K x 8
Supply Voltage 1.8V ~ 3.6V
Data Converters A/D 21x12b; D/A 2x12b
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 64-LQFP
Supplier Device Package 64-LQFP
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 758330-STM32L151RDT6TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STM32L151RDT6TR CAD Model

Description

STM32L151RDT6TR Microcontroller

The STM32L151RDT6TR is a cutting-edge microcontroller unit (MCU) from STMicroelectronics, renowned for its exceptional energy efficiency and performance. This product is part of the STM32L1 series, which is designed to offer a perfect balance between power consumption and processing capability. It is particularly suitable for battery-operated applications, energy-harvesting systems, and smart devices that require long-term operation without frequent charging.

Key Features

  • Core: ARM Cortex-M3 processor, which operates at a frequency of up to 32 MHz, delivering efficient processing power for complex algorithms and control tasks.
  • Memory: Comes equipped with 384 KB of flash memory and 48 KB of RAM, providing ample space for application code and data storage.
  • Energy Efficiency: Features an ultra-low-power design that includes several modes such as low-power run, sleep, and stop modes, ensuring minimal power consumption during idle times.
  • Connectivity: Offers a rich set of I/Os and peripherals, including USART, SPI, I2C interfaces, and USB 2.0 full-speed, which facilitate communication with other devices and peripherals.
  • Analog Features: Boasts multiple 12-bit ADCs, DACs, and ultra-stable internal references, making it ideal for precision analog sensor integration.
  • Package: Provided in an LQFP64 package, which ensures a compact footprint while allowing for sufficient GPIO pins for most applications.
  • Temperature Range: Operational over an industrial temperature range from -40°C to +85°C, ensuring reliable performance in harsh environments.

Applications

The STM32L151RDT6TR MCU is an excellent choice for a wide range of applications, including but not limited to:

  • Medical devices and healthcare sensors
  • Smart meters and energy management systems
  • Wearable devices and fitness trackers
  • Industrial control systems
  • Environmental monitoring equipment

With its robust architecture, comprehensive feature set, and STMicroelectronics' commitment to quality, the STM32L151RDT6TR is a reliable and versatile microcontroller that can enhance the performance and efficiency of your embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.3985 $51.7895
17+ $6.0706 $103.2002
26+ $5.8809 $152.9034
36+ $5.6912 $204.8832
46+ $5.5015 $253.0690
61+ $4.9324 $300.8764
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,670 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess