EN
  • EN
  • DE

STM32L151RCT6A

Part No STM32L151RCT6A
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description Ultra-low-power 32-bit MCU ARM-based Cortex-M3, 256KB Flash, 32KB SRAM, 8KB EEPROM, LCD, USB, ADC, DAC | IC MCU 32BIT 256KB FLASH 64LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Core Processor ARM Cortex-M3
Data Bus Width 32-Bit
Speed 32MHz
Connectivity I2C, IrDA, LINbus, SPI, UART/USART, USB
Peripherals DMA, I2S, POR, PWM, WDT
The number of I/O 51
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
EEPROM Size 8K x 8
Date RAM Size 32K x 8
Supply Voltage 1.65V ~ 3.6V
Data Converters A/D 21x12b; D/A 2x12b
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 64-LQFP
Supplier Device Package 64-LQFP
Family Part Number STM32L151
Manufacturer Pack Quantity 160
MSL Level 3 (168 Hours)
Win Source Part Number 1261412-STM32L151RCT6A
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STM32L151RCT6A CAD Model

Description

STM32L151RCT6A - Ultra-low-power ARM Cortex-M3 MCU

The STM32L151RCT6A is a cutting-edge microcontroller unit (MCU) from STMicroelectronics, which integrates the performance of the ARM Cortex-M3 processor with the benefits of STMicroelectronics' proprietary ultra-low-power technologies. This product is designed for smart metering, medical applications, industrial and PC peripherals, energy harvesting, and IoT solutions, where power efficiency and performance are critical.

Key Features:

  • Core: ARM Cortex-M3 32-bit RISC core operating at a frequency of up to 32 MHz.
  • Memory: Comes with 256 KB of Flash memory and 32 KB of RAM, providing ample space for complex applications and data storage.
  • Energy Efficiency: Features multiple low-power modes, including a 1.3 µA Stop mode and a 0.65 µA Standby mode, ensuring minimal power consumption during idle or low-activity periods.
  • Analog Features: Equipped with 12-bit ADCs, DACs, and ultra-stable internal voltage references, offering precise analog signal management for sensor interfacing and data acquisition tasks.
  • Connectivity: Provides a variety of communication interfaces, including I2C, USARTs, SPIs, and USB 2.0 full-speed, catering to the need for versatile connectivity options.
  • Timers: Includes a range of timers such as general-purpose, basic, advanced-control, and low-power timers to handle a wide array of timing-related functions.
  • Robust I/Os: Boasts up to 51 I/O ports with interrupt capability, providing a flexible way to interface with external devices and sensors.
  • Package: Available in a 64-pin LQFP package, offering a compact footprint for space-constrained applications.
  • Temperature Range: Operates within the industrial temperature range from -40°C to +85°C, ensuring reliable performance in harsh environments.

The STM32L151RCT6A also supports a Serial Wire Debug (SWD) and JTAG interfaces for simplified debugging and programming. Furthermore, it comes with a comprehensive set of power-saving options, which, along with its dynamic voltage scaling, allows for the balance between performance and power consumption according to the application's requirements.

With its rich set of peripherals, low-power capabilities, and high integration, the STM32L151RCT6A is an ideal choice for designers looking to create efficient and sophisticated applications in a variety of market segments.

You May Also Be Interested in

Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.2046 $51.0230
12+ $8.3730 $100.4760
19+ $8.1113 $154.1147
26+ $7.8497 $204.0922
33+ $7.5880 $250.4040
45+ $6.8031 $306.1395
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 760 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess