EN
  • EN
  • DE

STM32L151R8H6A

Part No STM32L151R8H6A
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 64KB FLASH 64TFBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Packaging Tray
Core Processor ARM Cortex -M3
Core Size 32-Bit
Speed 32MHz
Connectivity I2C, IrDA, LINbus, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 51
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
RAM Size 32K x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 3.6V
Data Converters A/D 20x12b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 64-TFBGA
Supplier Device Package 64-TFBGA (5x5)
Part Number Series STM32L151
Manufacturer Pack Quantity 640
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 810594-STM32L151R8H6A
Ultra Librarian 3D Model Ultra Librarian STM32L151R8H6A CAD Model

Description

STM32L151R8H6A Microcontroller

The STM32L151R8H6A is a cutting-edge microcontroller from STMicroelectronics that belongs to their Ultra-low-power STM32L series. This specific model is designed to offer an optimal balance between performance, power consumption, and cost, making it ideal for a wide range of applications, particularly those that are power-sensitive such as portable devices, smart sensors, and IoT solutions.

Key Features:

  • Core: ARM Cortex-M3 32-bit RISC core operating at a frequency of up to 32 MHz. The Cortex-M3 core offers the efficiency of a modern processor architecture with excellent code density, delivering impressive performance with low power consumption.
  • Memory: Comes with 64 Kbytes of Flash memory and 10 Kbytes of RAM, providing sufficient space for complex applications and data storage without necessitating external memory components.
  • Energy Efficiency: The STM32L151R8H6A features multiple power-saving modes including a low power run mode, sleep, stop, and standby modes. These modes, combined with a dynamic voltage scaling option, allow for the reduction of power consumption to a minimum during idle or low activity periods.
  • Rich Connectivity: Offers a range of peripherals for connectivity, including I2C, SPI, USART, and USB. This ensures that the microcontroller can interface with a variety of sensors, actuators, and other microcontrollers or computers.
  • Robust Analog Features: Equipped with 12-bit ADCs, DACs, and ultra-fast comparators, the STM32L151R8H6A can handle complex analog signals, making it suitable for applications requiring precise analog to digital conversion.
  • Timers: Features multiple timers including general-purpose and advanced-control timers for a wide range of timing and control operations.

Applications:

The versatility of the STM32L151R8H6A makes it an excellent choice for applications such as:

  • Medical devices
  • Industrial control systems
  • Energy management systems
  • Smart agriculture sensors
  • Consumer electronics
  • Wearable technology

With its robust design, comprehensive feature set, and ultra-low power consumption, the STM32L151R8H6A from STMicroelectronics is a reliable and cost-effective solution for developers seeking to create sophisticated applications that require efficient power management.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0417 $51.0425
60+ $1.6753 $100.5180
93+ $1.6229 $150.9297
128+ $1.5706 $201.0368
165+ $1.5182 $250.5030
221+ $1.3612 $300.8252
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,641 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess