EN
  • EN
  • DE

STM32H750XBH6

Part No STM32H750XBH6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH TFBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 39 Weeks
Features series Microcontroller IC
Manufacturer STMicroelectronics
Series STM32H7
Package Tray
Number of I/O 168
Family Name STM32H750
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Quantity per package 119
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 845474-STM32H750XBH6
Ultra Librarian 3D Model Ultra Librarian STM32H750XBH6 CAD Model

Description

STM32H750XBH6 Microcontroller - STMicroelectronics

The STM32H750XBH6 is a high-performance microcontroller from STMicroelectronics, designed to cater to a wide range of applications that require high computational power, real-time performance, and rich advanced graphics. This microcontroller is part of the STM32H7 series, which is known for its state-of-the-art architecture, peripherals, and features that enable the design of sophisticated and efficient embedded systems.

At the heart of the STM32H750XBH6 is the advanced Arm® Cortex®-M7 core, which operates at speeds of up to 400 MHz. This core is equipped with a single-precision floating-point unit (FPU), delivering high computational performance and a significant boost in digital signal processing (DSP) capabilities. The core also features a L1-cache, which enhances execution speed and system efficiency.

This microcontroller comes with a generous 128 Kbytes of Flash memory and 1 Mbyte of RAM, providing ample space for complex applications and real-time data processing. The Flash memory features dual-bank support, which allows for safe and flexible firmware updates. The large RAM size is particularly beneficial for applications with extensive data buffering requirements or for those running sophisticated algorithms.

The STM32H750XBH6 is equipped with a rich set of peripherals and I/Os, enabling it to handle a variety of tasks and interface with external devices. Among these are multiple high-speed USB 2.0 interfaces, a TFT-LCD controller, and advanced timers. It also includes a range of connectivity options such as CAN, SDMMC, and Ethernet for networking applications.

With its integrated cryptographic acceleration, the STM32H750XBH6 ensures secure data communication, which is essential for modern embedded applications. The microcontroller also supports a wide range of external memory interfaces, including SDRAM, SRAM, NOR, and NAND memory, making it highly adaptable to different system configurations.

For developers, STMicroelectronics provides extensive support in the form of the STM32Cube ecosystem, which includes the HAL (Hardware Abstraction Layer) libraries, middleware components, and a comprehensive set of software tools. This ensures a smooth development process and quick time-to-market for products based on the STM32H750XBH6.

In summary, the STM32H750XBH6 is a versatile and powerful microcontroller that is ideal for applications that demand high-speed processing, advanced graphics, and robust security features. Its combination of performance, memory, and peripherals makes it a top choice for industrial, consumer, medical, and IoT devices.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.2538 $57.7766
13+ $7.7314 $100.5082
21+ $7.4702 $156.8742
29+ $6.9478 $201.4862
38+ $6.6866 $254.0908
47+ $6.4254 $301.9938
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,140 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess