EN
  • EN
  • DE

STM32F746ZGY6TR

Part No STM32F746ZGY6TR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 143CSP  /  ARM® Cortex®-M7 series Microcontroller IC 32-Bit Single-Core 216MHz 1MB (1M x 8) FLASH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series STM32F7
Package Tape & Reel
Core Processor ARM® Cortex®-M7
Core Size 32-Bit Single-Core
Speed 216MHz
Connectivity CANbus, EBI/EMI, Ethernet, I2C, IrDA, LINbus, SAI, SD, SPDIF-Rx, SPI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT
Number of I/O 114
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
RAM Size 320K x 8
Supply Voltage - Operating 1.7V ~ 3.6V
Data Converters A/D 24x12b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 143-UFBGA, WLCSP
Base Product Number STM32F746
Other Names 497-18797-2,STM32F746ZGY6TR,497-18797-6,497-18797-1
Standard Package 5,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1262758-STM32F746ZGY6TR
Ultra Librarian 3D Model Ultra Librarian STM32F746ZGY6TR CAD Model

Description

The STM32F746ZGY6TR is a cutting-edge microcontroller unit (MCU) from STMicroelectronics, renowned for its high performance, versatility, and efficiency in a wide array of applications. This MCU is part of the STM32F7 series, which is built on the ARM Cortex-M7 processor, the highest-performing member of the energy-efficient Cortex-M processor family.

Key Features

  • Core: ARM Cortex-M7 processor with double-precision floating-point unit (FPU), achieving a 462 DMIPS/1082 CoreMark score at 216 MHz fCPU.
  • Memory: Equipped with 1 Mbyte of Flash memory and 320 Kbytes of RAM, facilitating complex and memory-intensive operations.
  • Display Interface: Advanced Chrom-ART Accelerator™ for enhanced graphic performance, along with an LCD-TFT controller, supporting up to XGA resolution.
  • Connectivity: Comprehensive set of communication features including up to four I2Cs, six SPIs, four USARTs, four UARTs, and three CANs.
  • High-Speed USB: Comes with a USB OTG HS and FS with on-chip PHY, ensuring high-speed communication for peripherals.
  • Audio Support: S/PDIF RX, I2S, and serial audio interfaces for high-quality audio applications.
  • Advanced Timers: Numerous timers, including two advanced 32-bit timers for precise control operations.
  • Trusted Security: Features a cryptographic acceleration cell for hardware encryption, ensuring secure data transactions.
  • Power Efficiency: Designed with ST's ART Accelerator™ as well as L1 cache, ensuring maximum performance with the best power efficiency.
  • Package: Available in a 7x7 mm UFBGA package, suitable for space-constrained applications.

Applications

The STM32F746ZGY6TR MCU is ideal for a range of applications, including industrial automation, medical equipment, home automation, and complex IoT devices. Its powerful processing capabilities and rich set of peripherals provide the flexibility needed for even the most demanding tasks.

Conclusion

With its robust architecture, extensive feature set, and impressive computational power, the STM32F746ZGY6TR from STMicroelectronics stands as a top choice for developers looking to create sophisticated and reliable products. Whether it's for advanced graphical interfaces, high-speed connectivity, or secure data processing, this MCU delivers a balanced solution of performance and power efficiency.

You May Also Be Interested in

ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess