EN
  • EN
  • DE

STM32H743ZGT6

Part No STM32H743ZGT6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series STM32H7
Package Tray
Core Processor ARM® Cortex®-M7
Core Size 32-Bit Single-Core
Speed 480MHz
Connectivity CANbus, EBI/EMI, Ethernet, I2C, IrDA, LINbus, MDIO, MMC/SD/SDIO, QSPI, SAI, SPDIF, SPI, SWPMI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT
Number of I/O 114
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
RAM Size 1M x 8
Supply Voltage - Operating 1.62V ~ 3.6V
Data Converters A/D 36x16b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 144-LQFP
Supplier Device Package 144-LQFP (20x20)
Base Product Number STM32
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names 497-STM32H743ZGT6
Standard Package 360
Win Source Part Number 1316362-STM32H743ZGT6
Ultra Librarian 3D Model Ultra Librarian STM32H743ZGT6 CAD Model

Description

STM32H743ZGT6 Microcontroller - STMicroelectronics

The STM32H743ZGT6 is a high-performance microcontroller from STMicroelectronics, designed to offer the perfect balance between performance, power efficiency, and integration. This advanced microcontroller is based on the high-efficiency Arm® Cortex®-M7 32-bit RISC core operating at up to 400 MHz. The device is a part of the STM32H7 series, which is renowned for its high computational power and is tailored for use in a wide range of applications.

Featuring a rich set of peripherals, the STM32H743ZGT6 includes multiple communication interfaces such as I2C, SPI, USART, UART, USB OTG, CAN, and Ethernet. It also provides support for advanced digital and analog interfaces, including camera interfaces, a digital filter for sigma-delta modulators (DFSDM), and a Chrom-ART Accelerator™ for enhanced graphic content creation.

The microcontroller comes with 1 Mbyte of Flash memory and 1 Mbyte of RAM, ensuring ample storage for complex applications. Additionally, it supports a dual-bank Flash memory interface, which facilitates easy in-application programming and upgrades.

For security-conscious applications, the STM32H743ZGT6 offers a hardware random number generator (RNG), multiple cryptographic and hash processors, and a secure boot and secure firmware update feature to ensure the integrity and confidentiality of your application.

Power efficiency is another key feature of the STM32H743ZGT6, with multiple power-saving modes to ensure optimal consumption in all operating conditions. The device also provides a flexible memory controller (FMC) for external memories and an LCD-TFT controller for graphical user interfaces.

The STM32H743ZGT6 is housed in a LQFP144 package, which makes it suitable for space-constrained applications, and is fully supported by STMicroelectronics' extensive development ecosystem. This includes software libraries, the STM32CubeMX initialization code generator, and a wide range of development boards for quick prototyping and faster time-to-market.

Whether you're designing an advanced industrial system, a complex medical device, or an innovative IoT solution, the STM32H743ZGT6 offers the perfect combination of features to bring your projects to life with speed, efficiency, and reliability.

You May Also Be Interested in

Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.3928
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.3389 $61.6945
10+ $10.1243 $101.2430
16+ $9.8079 $156.9264
22+ $9.4915 $208.8130
28+ $9.1751 $256.9028
37+ $8.2260 $304.3620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,380 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess