EN
  • EN
  • DE

STM32H743XIH6

Part No STM32H743XIH6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 2MB FLASH TFBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 39 Weeks
Features series Microcontroller IC
Manufacturer STMicroelectronics
Series STM32H7
Package Tray
Number of I/O 168
Family Name STM32H743
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 119
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 847096-STM32H743XIH6
Ultra Librarian 3D Model Ultra Librarian STM32H743XIH6 CAD Model

Description

STM32H743XIH6 Microcontroller by STMicroelectronics

The STM32H743XIH6 is a high-performance microcontroller from STMicroelectronics, which is part of their STM32H7 series. This advanced microcontroller is designed to meet the needs of the most demanding embedded applications, featuring a state-of-the-art ARM Cortex-M7 core. With its incredible processing power and rich set of peripherals, it is an ideal choice for applications such as industrial control, medical equipment, and complex IoT devices.

Core Features

  • Core: ARM Cortex-M7 running at up to 400 MHz with Double-Precision Floating Point Unit (FPU).
  • Memory: Comes with 2 Mbytes of Flash memory and 1 Mbyte of RAM, ensuring ample space for complex applications and algorithms.
  • Performance: Achieves a benchmark score of 856 CoreMark, delivering exceptional computational throughput.

Enhanced I/O and Peripherals

The STM32H743XIH6 boasts a rich set of peripherals, including multiple high-speed USB ports, CAN controllers, and advanced timers. It also offers:

  • Multiple digital and analog interfaces, such as SPI, I2C, USART, and ADCs.
  • Enhanced graphics capabilities with a Chrom-ART Accelerator™ for efficient 2D graphics processing.
  • An LCD-TFT controller for direct connection to graphical displays.

Connectivity and Security

With its integrated Ethernet MAC and support for various communication protocols, the STM32H743XIH6 ensures seamless connectivity. Additionally, it incorporates advanced security features:

  • Hardware cryptographic acceleration for AES, HASH (MD5, SHA-1, and SHA-256), and HMAC.
  • A random number generator for improved security measures.
  • Memory protection units to safeguard the integrity of the system.

Energy Efficiency

Despite its powerful performance, the STM32H743XIH6 is engineered for energy efficiency. It features multiple power-saving modes, including sleep, stop, and standby modes, allowing for reduced power consumption during idle periods.

Development Support

STMicroelectronics provides comprehensive development support for the STM32H743XIH6, with a wide range of development tools and software libraries available. This includes the STM32Cube ecosystem, which offers HAL and LL APIs, middleware components, and real-time operating system (RTOS) support to streamline application development.

Overall, the STM32H743XIH6 is a versatile and powerful microcontroller that offers a perfect balance between performance, features, and power consumption, making it a top choice for engineers and developers working on cutting-edge embedded systems.

You May Also Be Interested in

MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.4587 $70.3761
6+ $19.2482 $115.4892
9+ $18.6467 $167.8203
12+ $18.0452 $216.5424
15+ $17.4437 $261.6555
20+ $15.6391 $312.7820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,780 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess