EN
  • EN
  • DE

STM32H743VIH6

Part No STM32H743VIH6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 2MB FLASH 100TFBGA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 39 Weeks
Features series Microcontroller IC
Manufacturer STMicroelectronics
Series STM32H7
Package Tray
Number of I/O 82
Family Name STM32
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 497-STM32H743VIH6, STM32H743VIH6-ND
Quantity per package 2088
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 851748-STM32H743VIH6
Ultra Librarian 3D Model Ultra Librarian STM32H743VIH6 CAD Model

Description

The STM32H743VIH6 is a state-of-the-art microcontroller from STMicroelectronics, designed for high-performance applications that demand low power consumption, high integration, and versatile I/O capabilities. As part of the STM32H7 series, this device features a 32-bit Arm® Cortex®-M7 core with double-precision floating-point unit, running at speeds of up to 480 MHz, which makes it one of the fastest microcontrollers in the market.

Equipped with 2 Mbytes of Flash memory and 1 Mbyte of RAM, the STM32H743VIH6 provides ample storage for complex applications and the flexibility to handle intensive data processing tasks. The memory architecture also includes a flexible memory controller supporting Compact Flash, SRAM, PSRAM, NOR and NAND memories, which allows developers to expand the memory to meet their specific application requirements.

In terms of connectivity, this microcontroller offers a rich set of peripherals. It includes four I2C interfaces, six SPIs, four USARTs, four UARTs, LPUART, SDMMC, SWPMI, two SAIs, three CAN controllers, and a USB OTG full-speed and high-speed with dedicated DMA. These interfaces ensure easy integration with a wide range of external devices and seamless data exchange for complex applications.

The STM32H743VIH6 also boasts advanced analog features with two ADCs (14-bit resolution), two DACs, a low-power RTC, 16 general-purpose 16-bit timers including two PWM timers for motor control, and two general-purpose 32-bit timers. A true random number generator (RNG) and cryptographic acceleration are also on-board, providing the necessary tools for secure communication and data protection.

For graphical user interfaces, the microcontroller includes a Chrom-ART Accelerator™, as well as a JPEG codec, allowing for enhanced graphic capabilities and efficient image processing. It supports a TFT-LCD interface and provides the option for external memory storage, which is vital for multimedia applications.

Designed with the developer in mind, the STM32H743VIH6 supports a wide range of development ecosystems, including ST's own STM32Cube software suite and a variety of third-party tools. Its LQFP176 package allows for easier integration into a broad spectrum of applications, from industrial control systems to consumer electronics.

Overall, the STM32H743VIH6 from STMicroelectronics is a powerful microcontroller that offers a perfect blend of performance, power efficiency, and feature integration, making it an ideal choice for high-end embedded applications.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $10.8298
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.0286 $54.1716
12+ $8.4572 $101.4864
19+ $8.1715 $155.2585
27+ $7.6001 $205.2027
35+ $7.3143 $256.0005
43+ $7.0286 $302.2298
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess