The STM32G071K8U6 is a cutting-edge microcontroller unit (MCU) from STMicroelectronics that belongs to the STM32G0 series, which is renowned for its exceptional performance and energy efficiency. This 32-bit MCU is built on the high-performance Arm Cortex-M0+ core operating at a frequency of up to 64 MHz. The STM32G071K8U6 is designed to cater to a wide range of applications, from simple embedded systems to more complex industrial controls, and is particularly well-suited for use in cost-sensitive and power-conscious products.
Key Features
- Core: Arm Cortex-M0+ core, operating at a frequency of up to 64 MHz.
- Memory: Comes with 64 Kbytes of Flash memory and 18 Kbytes of SRAM, providing ample space for code and data storage.
- Energy Efficiency: Features multiple power-saving modes, including a low-power run mode and a shutdown mode to ensure minimal power consumption.
- Rich Connectivity: Includes a variety of peripherals for enhanced connectivity, such as USART, SPI, I2C, HDMI CEC, and USB 2.0 Full Speed interface.
- Analog Features: Equipped with multiple 12-bit analog-to-digital converters (ADCs), analog comparators, and DAC channels, enabling precise analog signal management.
- Package: Available in a UFQFPN32 package, which is known for its small form factor and ease of integration into various designs.
- Temperature Range: Operates within an industrial temperature range from -40°C to 85°C, making it reliable in harsh environments.
- Development Support: Supported by the comprehensive STM32Cube software ecosystem, as well as a wide array of development tools for quick and efficient product development.
Applications
The versatility of the STM32G071K8U6 enables it to be used across a diverse range of applications. These include consumer electronics, home appliances, industrial automation systems, motor control, lighting, power tools, and medical devices. Its robust design and rich feature set make it an ideal choice for developers looking for a balance between performance and cost.
Overall, the STM32G071K8U6 MCU from STMicroelectronics is a powerful and flexible solution for a multitude of embedded systems, offering a perfect blend of performance, power efficiency, and peripheral integration to meet the demands of modern electronic designs.