EN
  • EN
  • DE

SMAJ54AE3/TR13

Part No SMAJ54AE3/TR13
Manufacturer Microchip Technology
Catalog TVS - Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Microchip Technology
Package Tape & Reel (TR)
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 54V
Voltage - Breakdown (Min) 60V
Voltage - Clamping (Max) @ Ipp 87.1V
Current - Peak Pulse (10/1000µs) 5.7A
Power - Peak Pulse 500W
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -65°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case DO-214AC, SMA
Supplier Device Package DO-214AC (SMA)
Base Product Number SMAJ54
Standard Package 5,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1299232-SMAJ54AE3/TR13
Ultra Librarian 3D Model Ultra Librarian SMAJ54AE3/TR13 CAD Model

Description

The SMAJ54AE3/TR13 is a high-quality electronic component designed and manufactured by Microchip Technology, a renowned leader in the semiconductor industry. This product belongs to the family of Transient Voltage Suppressors (TVS) diodes, which are crucial in protecting sensitive electronic circuits from voltage spikes and surges.

Key Features

  • Transient Protection: The SMAJ54AE3/TR13 is specifically engineered to safeguard electronic equipment against transient voltage events. It can absorb high transient power up to a specified peak pulse power, ensuring the longevity and reliability of the device it protects.
  • Stand-off Voltage: With a stand-off voltage of 54V, this TVS diode is well-suited for a range of applications that require this level of voltage protection.
  • Package Type: It comes in a DO-214AC package, also known as an SMA package, which is recognized for its compact size and excellent power dissipation characteristics.
  • RoHS Compliant: The SMAJ54AE3/TR13 complies with the Restriction of Hazardous Substances (RoHS) directive, making it an environmentally friendly choice for electronic designs.
  • Automotive Qualification: This product is suitable for automotive applications, meeting the rigorous standards required for on-board electronics.

Applications

The versatile nature of the SMAJ54AE3/TR13 TVS diode allows it to be used in a wide array of applications, including:

  • Consumer electronics protection
  • Industrial control systems
  • Automotive electronics
  • Telecommunication infrastructure
  • Power supply units

Reliability and Performance

Microchip Technology's commitment to quality ensures that the SMAJ54AE3/TR13 TVS diode meets the highest performance standards. Its ability to respond rapidly to voltage transients, coupled with its robust construction, provides a reliable shield against electrical threats, thus securing the performance and durability of the end product.

For detailed specifications, technical documentation, and application support, customers are encouraged to visit Microchip Technology's official website or contact their customer service team.

You May Also Be Interested in

Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732
MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784
Littelfuse Inc.
TVS DIODE 15VWM 24.4VC SOD123F
Lowest to $0.1456
Bourns Inc.
TVS DIODE 29VWM 34VC 2DFN
Lowest to $7.0620
STMicroelectronics
TVS DIODE 5VWM 12.8VC SOD323
Lowest to $0.0906
Micro Commercial Co
TVS DIODE 400VWM 648VC DO214AA
Lowest to $0.2911
Diodes Incorporated
TRANSIENT VOLTAGE SUPPRESSOR PP
Lowest to $0.6403
Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441
STMicroelectronics
TVS DIODE 15VWM 23VC SOD882T
Lowest to $0.1165

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess