EN
  • EN
  • DE

STM32G070KBT6

Part No STM32G070KBT6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 32LQFP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features ARM® Cortex®-M0+ series Microcontroller IC 32-Bit 64MHz 128KB (128K x 8) FLASH 32-LQFP (7x7)
Manufacturer STMicroelectronics
Series STM32G0
Package Tray
Core Processor ARM® Cortex®-M0+
Core Size 32-Bit
Speed 64MHz
Connectivity I2C, IrDA, LINbus, SPI, UART/USART
Peripherals DMA, I2S, POR, PWM, WDT
Number of I/O 29
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
Supply Voltage 2V ~ 3.6V
Data Converters A/D 13x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 32-LQFP
Case / Package 32-LQFP (7x7)
Family Name STM32
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A992A
HTSUS 8542.31.0001
Other Part Number 497-STM32G070KBT6, STM32G070KBT6-ND
Quantity per package 1500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 898187-STM32G070KBT6
Ultra Librarian 3D Model Ultra Librarian STM32G070KBT6 CAD Model

Description

Overview of STM32G070KBT6 Microcontroller

The STM32G070KBT6 is a high-performance microcontroller unit (MCU) from STMicroelectronics, which is part of their STM32G0 series. Emphasizing energy efficiency, this MCU is built around a 32-bit ARM Cortex-M0+ core, making it ideal for a wide range of applications, from simple embedded systems to more complex IoT devices.

Key Features

  • Core: ARM Cortex-M0+ 32-bit RISC core operating at a frequency of up to 64 MHz. The core offers an excellent balance of power consumption and processing capability.
  • Memory: Comes with 128 Kbytes of Flash memory and 36 Kbytes of SRAM, which provides ample storage for instructions and data.
  • Package: Available in an LQFP32 package with 32 pins, which is suitable for PCBs with space constraints.
  • I/O Ports: Features up to 28 I/O ports, each with interrupt capability, which can be used to handle a wide variety of peripherals and devices.
  • Analog: Includes multiple 12-bit analog-to-digital converters (ADCs), as well as analog comparators and DAC channels, allowing for easy interfacing with analog sensors and actuators.
  • Timers: Equipped with advanced-control timers, general-purpose timers, basic timers, and a SysTick timer, which provide a robust timing system for any timing-related application.
  • Communication Interfaces: Supports a range of communication protocols including I2C, USARTs, SPIs, and a USB 2.0 Full Speed interface, ensuring connectivity for various communication requirements.
  • Supply Voltage: Operates within a supply voltage range of 2.0 V to 3.6 V, which is typical for many embedded applications.
  • Temperature Range: Designed to operate within an industrial temperature range of -40°C to 85°C, making it robust for harsh environments.
  • Power Consumption: Features multiple power-saving modes, including a low-power run mode and multiple standby and stop modes, which help in reducing the overall power consumption for battery-powered applications.
  • Security: Provides hardware-based security features such as CRC calculation unit and a hardware random-number generator to support the development of secure applications.

This microcontroller is a versatile choice for developers looking for a low-power, cost-effective solution with a rich set of peripherals and the reliability of the ARM Cortex-M0+ core. Whether it's for consumer electronics, industrial control systems, or custom IoT devices, the STM32G070KBT6 offers the performance and features necessary to meet the demands of a wide array of applications.

You May Also Be Interested in

Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7648 $52.9440
70+ $1.4481 $101.3670
110+ $1.4028 $154.3080
150+ $1.3576 $203.6400
195+ $1.3123 $255.8985
255+ $1.1766 $300.0330
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,301 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess