EN
  • EN
  • DE

STM32F765ZIT6

Part No STM32F765ZIT6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 2MB FLASH 144LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 44 Weeks
Features series Microcontroller IC
Manufacturer STMicroelectronics
Series STM32F7
Package Tray
Number of I/O 114
Family Name STM32F765
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 497-16633, -497-16633
Quantity per package 60
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 852028-STM32F765ZIT6
Ultra Librarian 3D Model Ultra Librarian STM32F765ZIT6 CAD Model

Description

STM32F765ZIT6 Microcontroller - STMicroelectronics

The STM32F765ZIT6 is a high-performance, advanced line microcontroller from STMicroelectronics, which is part of their industry-leading STM32F7 series. This device is built on the ARM Cortex-M7 core, operating at a frequency of up to 216 MHz. The STM32F765ZIT6 is designed to offer the best balance between performance, power efficiency, and integration, making it a perfect choice for a wide range of applications, including industrial control, motor drives, medical equipment, and IoT devices.

Key Features:

  • Core: ARM Cortex-M7 processor with double-precision floating point unit (FPU), achieving a 462 DMIPS/1082 CoreMark score at 216MHz fCPU frequency.
  • Memory: 2MB of flash memory and 512+4KB of RAM, providing ample space for complex applications and data storage.
  • Connectivity: A rich set of I/Os and peripherals, including USB OTG HS/FS, 4x I2C, 6x SPI, 4x USART, 4x UART, 2x CAN, SAI, SDMMC, and advanced timers.
  • Power Efficiency: Multiple power-saving modes, including a flexible voltage scaling range and an adaptive real-time ART Accelerator™, ensure efficient operation for power-sensitive designs.
  • Advanced Graphics: Chrom-ART Accelerator™ for enhanced graphic content creation, and an LCD-TFT controller for driving external screens.
  • Security: Comprehensive set of security features including hardware cryptographic acceleration and a true random number generator to ensure data protection and secure transactions.
  • Development Support: Extensive ecosystem with software libraries, development boards, and tools for rapid prototyping and development.

Applications:

Thanks to its robust architecture and rich feature set, the STM32F765ZIT6 is ideally suited for complex and demanding applications. Examples include:

  • Advanced motor control systems
  • Industrial automation and process control
  • High-end audio systems
  • Medical devices and equipment
  • Complex IoT devices
  • Wearable devices with intensive computational demands

Overall, the STM32F765ZIT6 from STMicroelectronics represents a powerful and versatile microcontroller solution that can elevate the performance and capabilities of a wide range of products and applications.

You May Also Be Interested in

CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.9448 $59.8896
5+ $24.5701 $122.8505
7+ $23.8023 $166.6161
9+ $23.0345 $207.3105
12+ $22.2667 $267.2004
16+ $19.9632 $319.4112
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,160 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess