EN
  • EN
  • DE

STM32F469VET6TR

Part No STM32F469VET6TR
Manufacturer STMicroelectronics
Catalog OEM Souring
Description MCU F469 Arm Cortex-M4 1MB LQFP-100
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1462809-STM32F469VET6TR
Manufacturer STMicroelectronics
Package Tape & Reel (TR)
Product Status Active
Core Processor ARM® Cortex®-M4F
Core Size 32-Bit
Speed 180MHz
Connectivity CANbus, EBI/EMI, I²C, IrDA, LINbus, SAI, SDIO, SPI, UART/USART, USB, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, Temp Sensor, TRNG, WDT
Number of I/O 71
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
RAM Size 384K x 8
Voltage - Supply (Vcc/Vdd) 1.7V ~ 3.6V
Data Converters A/D 14x12b SAR; D/A 2x12b
Oscillator Type External, Internal
Operating Temperature -40°C ~ 85°C (TA)
Grade -
Mounting Type Surface Mount
Supplier Device Package 100-LQFP (14x14)
Package / Case 100-LQFP
Ultra Librarian 3D Model Ultra Librarian STM32F469VET6TR CAD Model

Description

The STM32F469VET6TR is a highly advanced microcontroller unit (MCU) from STMicroelectronics, featuring the powerful Arm Cortex-M4 core. This MCU is designed to address high-performance embedded applications, boasting a clock speed that enables intensive operations and real-time processing. With 1MB of flash memory housed in a LQFP-100 package, it offers a generous amount of storage for complex application code and data. The STM32F469VET6TR is part of STMicroelectronics' STM32F4 series, renowned for their excellent computational speed and efficiency, making it an excellent choice for applications requiring sophisticated graphics, audio, and real-time capabilities, such as consumer electronics, automotive interfaces, and industrial automation systems. The flexibility of the STM32 architecture, combined with ST's software tools and development ecosystem, ensures a smooth development experience and enables designers to unleash their creativity.

You May Also Be Interested in

Thinking Electronic Industrial Co.,Ltd
CPTC Thermisto PLA
Need more? Email Us
Texas Instruments
AFE Configurable AFE
Lowest to $2.7273
Torex Semiconductor Ltd
LDO Voltage Regulator
Need more? Email Us
Texas Instruments
Switching Voltage Regulators
Need more? Email Us
Toshiba Semiconductor and Storage
Diodes
Need more? Email Us
Texas Instruments
High-speed 480-Mbps USB 2.0 OTG Transceiver
Lowest to $0.9421
Toshiba Semiconductor and Storage
Diodes
Need more? Email Us
Yageo
SMD 5.36 kOhms 125 mW 0805 1%
Lowest to $0.0013
Toshiba Semiconductor and Storage
PERIPHERAL DRIVER
Lowest to $1.8769

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess